MS27467E25F4SA alternative parts: MS3126F12-3P, MS3126E10-6P
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONNECTOR | Circular MIL Spec Connector 12-3 INSERT/SHELL | Conn Miniature Cylindrical PIN 6 POS Crimp ST Cable Mount 6 Terminal 1 Port |
Factory Lead Time: | 12 Weeks | 16 Weeks | 16 Weeks |
Mount: | Cable | Cable, Free Hanging | Cable, Free Hanging |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |
Shell Material: | Aluminum Alloy | Aluminum | Aluminum |
Body Material: | Aluminium | Aluminium | Aluminium |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy | Copper Alloy |
Operating Temperature: | -65°C~200°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | Military, MIL-DTL-38999 Series I, LJT | Military, MIL-DTL-26482 Series I, PT | Military, MIL-DTL-26482 Series I, PT |
Published: | 2006 | 2006 | 2006 |
JESD-609 Code: | e4 | - | - |
Pbfree Code: | no | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Crimp | Crimp | Crimp |
Connector Type: | Plug, Female Sockets | Plug, Male Pins | Plug, Male Pins |
Number of Positions: | 56 | 3 | 6 |
Color: | Silver | Olive Drab | Olive Drab |
Applications: | Aviation, Marine, Military | Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military | Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military |
Gender: | Male | - | - |
Fastening Type: | Bayonet Lock | Bayonet Lock | Bayonet Lock |
MIL Conformance: | YES | YES | YES |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Mixed Contacts: | NO | NO | NO |
Total Number of Contacts: | 56 | 3 | 6 |
Orientation: | A | N (Normal) | N (Normal) |
Shielding: | Shielded | Unshielded | Unshielded |
Ingress Protection: | Environment Resistant | Environment Resistant | Environment Resistant |
Shell Finish: | Electroless Nickel | Olive Drab Chromate over Cadmium | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | 25-4 | 12-3 | 10-6 |
Empty Shell: | NO | NO | NO |
Backshell Type: | SOLID | SOLID | SOLID |
Contact Style: | Socket | Pin | Pin |
Features: | Coupling Nut | Backshell, Cable Clamp, Coupling Nut | Backshell, Coupling Nut |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | - | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Insert Material: | - | Neoprene | Neoprene |
Backshell Material, Plating: | - | Aluminum, Olive Drab Chromate over Cadmium | Aluminum, Olive Drab Chromate over Cadmium |
Voltage Rated: | - | 1kV | - |
ECCN Code: | - | EAR99 | - |
Option: | - | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating: | - | 13A | 7.5A |
Military Standard: | - | MIL-DTL-26482 | MIL-DTL-26482 |
Approval Agency: | - | UL | - |
Contact Gender: | - | Male | Male |
Plating: | - | Cadmium, Chromate | Cadmium, Chromate |
Wire Gauge (Max): | - | 20 AWG | - |
Wire Gauge (Min): | - | 16 AWG | - |
Body Plating: | - | Cadmium | - |
REACH SVHC: | - | Unknown | No SVHC |
Radiation Hardening: | - | No | No |
Ratings: | - | Environment Resistant | Environment Resistant |
Mating Information: | - | - | MULTIPLE MATING PARTS AVAILABLE |
Length: | - | - | 33.73mm |

MS27467E25F4SA
(In Stock: 2135)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$435.505465
$435.51
10
$410.854212
$4,108.54
100
$387.598313
$38,759.83
500
$365.658786
$182,829.39
1000
$344.961119
$344,961.12
Minimum: 1 Multiples: 1
Unit Price: $435.505465
Ext Price: $435.51
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity