MS27473E10B13PD alternative parts: PT02SE-18-32P
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | AMPHENOL MS27473E10B13PD CIRCULAR | Circular MIL Spec Connector 32P Sz 18 Box Mount Pin Receptacle |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Mounting Type: | Free Hanging (In-Line) | Panel Mount |
Shell Material: | Aluminum Alloy | Aluminum |
Body Material: | Aluminium | Aluminium |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy |
Operating Temperature: | -65°C~175°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-DTL-38999 Series II, JT | MIL-DTL-26482 Series I, PT |
Published: | 2006 | 2002 |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Termination: | Crimp | Crimp |
Connector Type: | Plug, Male Pins | Receptacle, Male Pins |
Number of Positions: | 13 | 32 |
Color: | Olive Drab | Olive Drab |
Applications: | Aviation, Marine, Military | Aerospace, Industrial, Instrumentation, Mass Transit, Military |
Gender: | Male | Receptacle |
Fastening Type: | Bayonet Lock | Bayonet Lock |
MIL Conformance: | YES | YES |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | 13 | 32 |
Orientation: | D | N (Normal) |
Shielding: | Unshielded | Unshielded |
Ingress Protection: | Environment Resistant | Environment Sealed |
Shell Finish: | Olive Drab Cadmium over Nickel | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | 10-13 | 18-32 |
Empty Shell: | NO | NO |
Contact Style: | Pin | Pin |
Features: | Coupling Nut | - |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | - |
REACH SVHC: | No SVHC | Unknown |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Mount: | - | Box, Flanges, Panel |
Mounting Feature: | - | Flange |
Insert Material: | - | Neoprene |
Insulation Materials: | - | Rubber |
Voltage Rated: | - | 600V |
ECCN Code: | - | EAR99 |
Additional Feature: | - | STANDARD: MIL-C-26482, COMPATIBLE CONTACT: 10-314980-20P |
HTS Code: | - | 8536.69.40.20 |
Current Rating: | - | 7.5A |
Military Standard: | - | MIL-DTL-26482 |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Contact Gender: | - | Male |
Backshell Type: | - | SOLID |
Plating: | - | Cadmium, Chromate |
Wire Gauge (Max): | - | 24 AWG |
Wire Gauge (Min): | - | 20 AWG |
Body Plating: | - | Cadmium |
Radiation Hardening: | - | No |
Lead Free: | - | Contains Lead |
Ratings: | - | Environment Resistant |

MS27473E10B13PD
(In Stock: 2496)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$123.106162
$123.11
10
$116.137889
$1,161.38
100
$109.564046
$10,956.40
500
$103.362307
$51,681.15
1000
$97.511611
$97,511.61
Minimum: 1 Multiples: 1
Unit Price: $123.106162
Ext Price: $123.11
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity