MS27473E10B13PD alternative parts: PT06SE-14-19P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AMPHENOL MS27473E10B13PD CIRCULAR
AMPHENOL PT06SE14-19P Circular Connector
Factory Lead Time:
10 Weeks
16 Weeks
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Shell Material:
Aluminum Alloy
Aluminum
Body Material:
Aluminium
Aluminium
Contact Finish Mating:
Gold
Gold
Contact Materials:
Copper Alloy
Copper Alloy
Operating Temperature:
-65°C~175°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
Military, MIL-DTL-38999 Series II, JT
MIL-DTL-26482 Series I, PT
Published:
2006
2006
JESD-609 Code:
e4
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Crimp
Crimp
Connector Type:
Plug, Male Pins
Plug, Male Pins
Number of Positions:
13
19
Color:
Olive Drab
Olive Drab
Applications:
Aviation, Marine, Military
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Gender:
Male
-
Fastening Type:
Bayonet Lock
Bayonet Lock
MIL Conformance:
YES
YES
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Total Number of Contacts:
13
19
Orientation:
D
N (Normal)
Shielding:
Unshielded
Unshielded
Ingress Protection:
Environment Resistant
Environment Sealed
Shell Finish:
Olive Drab Cadmium over Nickel
Olive Drab Chromate over Cadmium
Shell Size - Insert:
10-13
14-19
Empty Shell:
NO
NO
Contact Style:
Pin
Pin
Features:
Coupling Nut
Backshell, Coupling Nut
Contact Finish Thickness - Mating:
50.0μin 1.27μm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Mount:
-
Cable, Free Hanging
Insert Material:
-
Neoprene
Backshell Material, Plating:
-
Aluminum, Olive Drab Cadmium
ECCN Code:
-
EAR99
Additional Feature:
-
STANDARD: MIL-C-26482, COMPATIBLE CONTACT: 10-314980-20P, POLARIZATION AVAILABLE
HTS Code:
-
8536.69.40.20
Current Rating:
-
7.5A
Military Standard:
-
MIL-DTL-26482
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
Contact Gender:
-
Male
Backshell Type:
-
SOLID
Environmental Characteristics:
-
CORROSION/ENVIRONMENT/MOISTURE RESISTANT
Body Plating:
-
Cadmium
Length:
-
33.73mm
Radiation Hardening:
-
No
Ratings:
-
Environment Resistant
MS27473E10B13PD

MS27473E10B13PD

(In Stock: 2496)

Amphenol Aerospace Operations

Qty

Unit Price

Ext Price

  • 1

    $123.106162

    $123.11

  • 10

    $116.137889

    $1,161.38

  • 100

    $109.564046

    $10,956.40

  • 500

    $103.362307

    $51,681.15

  • 1000

    $97.511611

    $97,511.61

Minimum: 1 Multiples: 1

Unit Price: $123.106162

Ext Price: $123.11

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity