MSP430G2101IN14 alternative parts: MSP430F1232IPW
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85 | MCU 16-bit MSP430 MSP430 RISC 8KB Flash 2.5V/3.3V 28-Pin TSSOP Tube |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Through Hole | Surface Mount |
Surface Mount: | NO | YES |
Package / Case: | 14-DIP (0.300, 7.62mm) | 28-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 14 | 28 |
Number of I/Os: | 10 | 22 |
Watchdog Timers: | Yes | Yes |
RAM(byte): | 128 | 256 |
Series: | MSP430G2xx | MSP430x1xx |
Packaging: | Tube | Tube |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 28 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 2.2V | 3V |
Terminal Pitch: | 2.54mm | 0.65mm |
Frequency: | 16MHz | 8MHz |
Pin Count: | 14 | 28 |
Supply Voltage-Max (Vsup): | 3.6V | - |
Power Supplies: | 2/3.3V | - |
Memory Size: | 1kB | 8kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 128 x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | MSP430 | MSP430 |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 1KB 1K x 8 | 8KB 8K x 8 + 256B |
Bit Size: | 16 | 16 |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 16b | 16b |
PWM Channels: | YES | - |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 1 | - |
Boundary Scan: | YES | YES |
Low Power Mode: | YES | YES |
Number of Programmable I/O: | 10 | - |
Format: | FIXED-POINT | FIXED-POINT |
Integrated Cache: | NO | NO |
Number of UART Channels: | 0 | 1 |
Height: | 5.08mm | 1.2mm |
Length: | 19.3mm | 9.7mm |
Width: | 6.35mm | 4.4mm |
Thickness: | 3.9mm | 1mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Weight: | - | 117.508773mg |
Data Converters: | - | A/D 8x10b |
Terminal Form: | - | GULL WING |
Supply Voltage-Min (Vsup): | - | 2.7V |
Interface: | - | SPI, UART, USART |
Number of Bits: | - | 10 |
Connectivity: | - | SPI, UART/USART |
Access Time: | - | 8 μs |
Address Bus Width: | - | 16b |
Number of A/D Converters: | - | 8 |
RAM (words): | - | 0.25 |
Number of Timers: | - | 3 |
Number of PWM Channels: | - | 3 |

MSP430G2101IN14
(In Stock: 1)
Texas InstrumentsUnited States