MSP430G2101IN14 alternative parts: MSP430F149IPAG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85
MCU 16-bit MSP430 MSP430 RISC 60KB Flash 2.5V/3.3V 64-Pin TQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Surface Mount:
NO
YES
Package / Case:
14-DIP (0.300, 7.62mm)
64-TQFP
Number of Pins:
14
64
Number of I/Os:
10
48
Watchdog Timers:
Yes
Yes
RAM(byte):
128
-
Series:
MSP430G2xx
MSP430x1xx
Packaging:
Tube
Tray
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
4 (72 Hours)
Number of Terminations:
14
64
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
2.2V
3V
Terminal Pitch:
2.54mm
0.5mm
Frequency:
16MHz
8MHz
Pin Count:
14
64
Supply Voltage-Max (Vsup):
3.6V
3.6V
Power Supplies:
2/3.3V
-
Memory Size:
1kB
60kB
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
MSP430
MSP430
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
1KB 1K x 8
60KB 60K x 8 + 256B
Bit Size:
16
16
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
1
2
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of Programmable I/O:
10
48
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
Number of UART Channels:
0
-
Height:
5.08mm
1.2mm
Length:
19.3mm
10mm
Width:
6.35mm
10mm
Thickness:
3.9mm
1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Weight:
-
274.706879mg
Data Converters:
-
A/D 8x12b
ROM(word):
-
61440
Terminal Form:
-
GULL WING
Interface:
-
SPI, UART, USART
Number of Bits:
-
12
Connectivity:
-
SPI, UART/USART
Access Time:
-
8 μs
Number of A/D Converters:
-
8
RAM (words):
-
2
Number of Serial I/Os:
-
2
MSP430G2101IN14

MSP430G2101IN14

(In Stock: 1)

Texas Instruments