MTSW-127-07-G-T-240 alternative parts: TSW-127-07-G-T, HTSW-127-07-G-T
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Unshrouded Header HDR 81 POS 2.54mm Solder ST Thru-Hole | SAMTEC TSW-127-07-G-T Board-To-Board Connector | Conn Unshrouded Header HDR 81 POS 2.54mm Solder ST Thru-Hole |
Factory Lead Time: | 3 Weeks | 3 Weeks | 3 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Contact Shape: | Square | Square | Square |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Length-Mating: | 0.240 6.10mm | 0.230 5.84mm | 0.230 5.84mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Polyester, Glass Filled | Polybutylene Terephthalate (PBT) | Liquid Crystal Polymer (LCP) |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | Flex Stack, MTSW | TSW | HTSW |
Published: | 2016 | 2005 | 2005 |
JESD-609 Code: | e4 | e4 | e4 |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Termination: | Solder | Solder | Solder |
Connector Type: | Header, Cuttable | Header | Header |
Number of Positions: | 81 | 81 | 81 |
Number of Rows: | 3 | 3 | 3 |
Gender: | Male | Male | Male |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Contact Type: | Male Pin | Male Pin | Male Pin |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 3A | - | Varies by WireGAuge |
Insulation Height: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Style: | Board to Board or Cable | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | Black | Natural |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | 0.090 2.29mm | 0.100 2.54mm | 0.100 2.54mm |
Shrouding: | Unshrouded | Unshrouded | Unshrouded |
Lead Pitch: | 2.54mm | 2.54mm | 2.54mm |
Overall Contact Length: | 0.430 10.92mm | 0.430 10.92mm | 0.430 10.92mm |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 10.0μin 0.25μm | 10.0μin 0.25μm |
Contact Finish Thickness - Post: | 3.00μin 0.076μm | 3.00μin 0.076μm | 3.00μin 0.076μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | - |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | Not Applicable |
Number of Conductors: | - | ONE | ONE |
Reference Standard: | - | UL | - |
Reliability: | - | COMMERCIAL | COMMERCIAL |
Number Of PCB Rows: | - | 3 | 3 |
PCB Contact Pattern: | - | RECTANGULAR | RECTANGULAR |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE | - |
Body Breadth: | - | 0.1 inch | 0.298 inch |
Body Depth: | - | 0.1 inch | 0.1 inch |
Mating Contact Pitch: | - | 0.1 inch | 0.1 inch |
PCB Contact Row Spacing: | - | 5.08 mm | - |
Plating Thickness: | - | 10μin | - |
Length - Termination: | - | 0.1 inch | - |
REACH SVHC: | - | No SVHC | No SVHC |
ECCN Code: | - | - | EAR99 |
Body Length or Diameter: | - | - | 2.7 inch |
UL Flammability Code: | - | - | 94V-0 |

MTSW-127-07-G-T-240
(In Stock: 50)
Samtec Inc.Qty
Unit Price
Ext Price
1
$7.378829
$7.38
10
$6.961159
$69.61
100
$6.567132
$656.71
500
$6.195407
$3,097.70
1000
$5.844724
$5,844.72
Minimum: 1 Multiples: 1
Unit Price: $7.378829
Ext Price: $7.38
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity