MTSW-136-22-L-S-430 alternative parts: 77311-118-36LF, 22-28-4365
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Unshrouded Header HDR 36 POS 2.54mm Solder ST Thru-Hole | CONN HEADER VERT 36POS 2.54MM | Headers & Wire Housings 36P 1 ROW VERT HDR |
Factory Lead Time: | 3 Weeks | 6 Weeks | 10 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | - |
Contact Shape: | Square | Square | - |
Contact Finish Mating: | Gold | Gold or Gold, GXT™ | NOT SPECIFIED |
Contact Length-Mating: | 0.430 10.92mm | 0.230 5.84mm | 7.493mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Brass, Bronze |
Insulation Materials: | Polyester, Glass Filled | Thermoplastic | - |
Operating Temperature: | -55°C~125°C | - | - |
Packaging: | Bulk | Bulk | Bulk |
Series: | Flex Stack, MTSW | BERGSTIK® | - |
JESD-609 Code: | e3 | - | - |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | - |
Termination: | Solder | Solder | Solder |
ECCN Code: | EAR99 | - | EAR99 |
Connector Type: | Header, Cuttable | Header | Male Pin |
Number of Positions: | 36 | 36 | 36 |
Number of Rows: | 1 | 1 | 1 |
Gender: | Male | Male | Male |
Fastening Type: | Push-Pull | Push-Pull | - |
MIL Conformance: | NO | - | NO |
DIN Conformance: | NO | - | NO |
IEC Conformance: | NO | - | NO |
Filter Feature: | NO | - | NO |
Contact Type: | Male Pin | Male Pin | - |
Mixed Contacts: | NO | - | NO |
Option: | GENERAL PURPOSE | - | GENERAL PURPOSE |
Current Rating (Amps): | 3A | - | - |
Insulation Height: | 0.100 2.54mm | 0.100 2.54mm | - |
Style: | Board to Board or Cable | Board to Board | - |
Number of Positions Loaded: | All | All | - |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | - |
Insulation Color: | Black | Black | - |
Contact Length - Post: | 0.100 2.54mm | 0.120 3.05mm | - |
Shrouding: | Unshrouded | Unshrouded | - |
Lead Pitch: | 2.54mm | 2.54mm | 2.54mm |
Contact Finish - Post: | Tin | Tin | - |
Overall Contact Length: | 0.630 16.00mm | 0.450 11.43mm | - |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 30.0μin 0.76μm | - |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Contact Plating: | - | Gold | Gold |
Housing Material: | - | Thermoplastic | Thermoplastic |
Voltage Rated: | - | 1.5kV | - |
Max Operating Temperature: | - | 125°C | 75°C |
Min Operating Temperature: | - | -65°C | 0°C |
Color: | - | Black | Black |
Pitch: | - | 2.54mm | 2.54mm |
Orientation: | - | Straight | Vertical |
Depth: | - | 2.4mm | 2.49mm |
Current Rating: | - | 3A | 4A |
Number of Contacts: | - | 36 | - |
Contact Gender: | - | Male | - |
Housing Color: | - | Black | - |
Lead Length: | - | 3.05mm | - |
Insulation Resistance: | - | 5GOhm | 50000000000Ohm |
Max Voltage Rating (AC): | - | 1.5kV | - |
Mating Post Length: | - | 5.84mm | - |
Length: | - | 91.44mm | 91.44mm |
Contact Finish Thickness - Post: | - | 78.7μin 2.00μm | - |
REACH SVHC: | - | No SVHC | - |
Radiation Hardening: | - | No | - |
Flammability Rating: | - | UL94 V-0 | UL94 V-0 |
Published: | - | - | 2009 |
Additional Feature: | - | - | SURFACE-MOUNT COMPATIBLE |
Voltage - Rated DC: | - | - | 250V |
Total Number of Contacts: | - | - | 36 |
Number of Conductors: | - | - | ONE |
Reference Standard: | - | - | UL, CSA |
Reliability: | - | - | COMMERCIAL |
Number Of PCB Rows: | - | - | 1 |
PCB Contact Pattern: | - | - | RECTANGULAR |
Mating Information: | - | - | MULTIPLE MATING PARTS AVAILABLE |
Body Breadth: | - | - | 0.098 inch |
UL Flammability Code: | - | - | 94V-0 |
Rated Current (Signal): | - | - | 4A |
Contact Style: | - | - | SQ PIN-SKT |
Contact Resistance: | - | - | 20mOhm |
Body/Shell Style: | - | - | RECEPTACLE |
Durability: | - | - | 25 Cycles |
Max Voltage Rating (DC): | - | - | 250.25kV |
Contact Pattern: | - | - | RECTANGULAR |
Glow Wire Compliant: | - | - | Non-compliant |

MTSW-136-22-L-S-430
(In Stock: 17)
Samtec Inc.Qty
Unit Price
Ext Price
1
$3.248675
$3.25
10
$3.064788
$30.65
100
$2.891309
$289.13
500
$2.727650
$1,363.82
1000
$2.573255
$2,573.26
Minimum: 1 Multiples: 1
Unit Price: $3.248675
Ext Price: $3.25
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity