MW-50-03-G-D-245-065-A alternative parts: FTMH-150-02-L-DH-K, FTMH-150-02-F-DH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Board Stacker HDR 100 POS 1mm Solder ST SMD
Conn Unshrouded Header HDR 100 POS 1mm Solder RA SMD Tube
Conn Unshrouded Header HDR 100 POS 1mm Solder RA SMD Tube
Factory Lead Time:
3 Weeks
3 Weeks
3 Weeks
Mounting Type:
Surface Mount
Surface Mount, Right Angle
Surface Mount, Right Angle
Contact Materials:
PHOSPHOR BRONZE
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
LIQUID CRYSTAL POLYMER (LCP)
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Operating Temperature (Min.):
-55°C
-
-
Packaging:
Tube
Tube
Tube
Series:
Flex Stack, MW
FTMH
FTMH
JESD-609 Code:
e4
e3
e3
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
Connector Type:
BOARD STACKING CONNECTOR
Header
Header
Number of Positions:
100
100
100
Color:
Black, Natural
-
-
Number of Rows:
2
2
2
Gender:
Male
Male
Male
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
0.039 1.00mm
-
-
Total Number of Contacts:
100
100
100
Number of Conductors:
ONE
-
-
Reference Standard:
UL
-
-
Reliability:
COMMERCIAL
-
-
Number Of PCB Rows:
2
-
-
PCB Contact Pattern:
RECTANGULAR
-
-
Contact Finish - Post (Mating):
Gold
-
-
Contact Style:
SQ PIN-SKT
-
-
Row Spacing:
0.039 (1.00mm)
-
-
Contact Pattern:
RECTANGULAR
-
-
Plating Thickness:
10μin
-
-
Length - Stack Height:
0.245 6.223mm
-
-
Length - Overall Pin:
0.310 7.874mm
-
-
Length - Post (Mating):
0.065 1.651mm
-
-
Contact Finish Thickness - Post (Mating):
10.0μin 0.25μm
-
-
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Contact Shape:
-
Square
Square
Contact Finish Mating:
-
Gold
Gold
Contact Length-Mating:
-
0.075 1.90mm
0.075 1.90mm
Operating Temperature:
-
-55°C~125°C
-55°C~125°C
Fastening Type:
-
Push-Pull
Push-Pull
Contact Type:
-
Male Pin
Male Pin
Current Rating (Amps):
-
2.8A per Contact
2.8A per Contact
Terminal Pitch:
-
1mm
1mm
Insulation Height:
-
0.125 3.18mm
0.125 3.18mm
Style:
-
Board to Board
Board to Board
Number of Positions Loaded:
-
All
All
Pitch - Mating:
-
0.039 1.00mm
0.039 1.00mm
Insulation Color:
-
Black
Black
Row Spacing - Mating:
-
0.039 (1.00mm)
0.039 (1.00mm)
Shrouding:
-
Unshrouded
Unshrouded
Contact Finish - Post:
-
Tin
Tin
UL Flammability Code:
-
94V-0
-
Features:
-
Pick and Place
-
Contact Finish Thickness - Mating:
-
10.0μin 0.25μm
3.00μin 0.076μm
Material Flammability Rating:
-
UL94 V-0
UL94 V-0
Published:
-
-
2012
Additional Feature:
-
-
E.L.P.
MW-50-03-G-D-245-065-A

MW-50-03-G-D-245-065-A

(In Stock: 9)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $15.013246

    $15.01

  • 10

    $14.163440

    $141.63

  • 100

    $13.361736

    $1,336.17

  • 500

    $12.605411

    $6,302.71

  • 1000

    $11.891897

    $11,891.90

Minimum: 1 Multiples: 1

Unit Price: $15.013246

Ext Price: $15.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity