NC7SZ125P5X alternative parts: NC7SP34L6X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - NC7SZ125P5X - Buffer, 1.65 V to 5.5 V, SC-70-5
Buffers & Line Drivers Single Buffer
Factory Lead Time:
5 Weeks
6 Weeks
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
6-UFDFN
Mount:
Surface Mount
Surface Mount
Contact Plating:
Tin
-
Number of Pins:
5
6
Supplier Device Package:
SC-70-5
-
Number of Elements:
1
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
7SZ
7SP
Published:
2009
2008
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Max Power Dissipation:
150mW
-
Voltage - Supply:
1.65V~5.5V
0.9V~3.6V
Base Part Number:
7SZ125
7SP34
Number of Outputs:
1
1
Output Type:
3-State
Push-Pull
Polarity:
Non-Inverting
Non-Inverting
Number of Channels:
1
1
Number of Circuits:
1
-
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
1.65V
-
Number of Bits:
1
-
Propagation Delay:
5 ns
46.3 ns
Quiescent Current:
2μA
900nA
Turn On Delay Time:
15.6 ns
46.3 ns
Logic Function:
Buffer, Inverting
Buffer, Inverting
Number of Inputs:
1
-
Logic Type:
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Bits per Element:
1
-
High Level Output Current:
-32mA
-
Low Level Output Current:
32mA
-
Number of Input Lines:
1
-
Number of Output Lines:
1
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
85°C
-
Height:
1.1mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
18mg
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Number of Terminations:
-
6
ECCN Code:
-
EAR99
Terminal Finish:
-
Gold/Nickel (Au/Ni)
Packing Method:
-
TAPE AND REEL
Terminal Position:
-
DUAL
Number of Functions:
-
1
Supply Voltage:
-
1.2V
Terminal Pitch:
-
0.5mm
Supply Voltage-Min (Vsup):
-
0.9V
Load Capacitance:
-
30pF
Family:
-
HC/UH
Max I(ol):
-
0.0005 A
Schmitt Trigger:
-
NO
Height Seated (Max):
-
0.55mm
NC7SZ125P5X

NC7SZ125P5X

(In Stock: 39233)

ON Semiconductor