NC7SZ125P5X alternative parts: NC7SP34P5X
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR - NC7SZ125P5X - Buffer, 1.65 V to 5.5 V, SC-70-5 | Buffer 1-CH Non-Inverting CMOS 5-Pin SC-70 T/R |
Factory Lead Time: | 5 Weeks | 9 Weeks |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 |
Mount: | Surface Mount | Surface Mount |
Contact Plating: | Tin | - |
Number of Pins: | 5 | 5 |
Supplier Device Package: | SC-70-5 | - |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 7SZ | 7SP |
Published: | 2009 | 2004 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Max Power Dissipation: | 150mW | - |
Voltage - Supply: | 1.65V~5.5V | 0.9V~3.6V |
Base Part Number: | 7SZ125 | 7SP34 |
Number of Outputs: | 1 | 1 |
Output Type: | 3-State | Push-Pull |
Polarity: | Non-Inverting | Non-Inverting |
Number of Channels: | 1 | 1 |
Number of Circuits: | 1 | - |
Max Supply Voltage: | 5.5V | - |
Min Supply Voltage: | 1.65V | - |
Number of Bits: | 1 | - |
Propagation Delay: | 5 ns | 46.3 ns |
Quiescent Current: | 2μA | 900nA |
Turn On Delay Time: | 15.6 ns | 46.3 ns |
Logic Function: | Buffer, Inverting | Buffer, Inverting |
Number of Inputs: | 1 | - |
Logic Type: | Buffer, Non-Inverting | Buffer, Non-Inverting |
Number of Bits per Element: | 1 | - |
High Level Output Current: | -32mA | - |
Low Level Output Current: | 32mA | - |
Number of Input Lines: | 1 | - |
Number of Output Lines: | 1 | - |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 85°C | - |
Height: | 1.1mm | 900μm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 23g |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 5 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin (Sn) |
Packing Method: | - | TAPE AND REEL |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Number of Functions: | - | 1 |
Supply Voltage: | - | 1.2V |
Supply Voltage-Max (Vsup): | - | 3.6V |
Supply Voltage-Min (Vsup): | - | 0.9V |
Load Capacitance: | - | 30pF |
Family: | - | HC/UH |
Schmitt Trigger Input: | - | No |
Length: | - | 2mm |
Width: | - | 1.25mm |

NC7SZ125P5X
(In Stock: 39233)
ON SemiconductorUnited States