NC7WZ16P6X alternative parts: NC7WV16P6X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - NC7WZ16P6X - Buffer, 1.65 V to 5.5 V, SC-70-6
ON SEMICONDUCTOR - NC7WV16P6X - NON INVERTING BUFFER, SC-70-6
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
13 Weeks
4 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-TSSOP, SC-88, SOT-363
6-TSSOP, SC-88, SOT-363
Number of Pins:
6
6
Weight:
28mg
28mg
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
7WZ
7WV
Published:
2010
2004
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
6
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
TAPE AND REEL
TAPE AND REEL
Max Power Dissipation:
180mW
-
Voltage - Supply:
1.65V~5.5V
0.9V~3.6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
2
2
Supply Voltage:
1.8V
1.2V
Base Part Number:
7WZ16
7WV16
Output Type:
Push-Pull
Push-Pull
Polarity:
Non-Inverting
Non-Inverting
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
3.3V
-
Number of Channels:
2
2
Load Capacitance:
50pF
-
Propagation Delay:
3.8 ns
17.9 ns
Quiescent Current:
1μA
900nA
Turn On Delay Time:
10.6 ns
17.9 ns
Family:
LVC/LCX/Z
AUP/ULP/V
Logic Function:
Buffer, Inverting
Buffer, Inverting
Logic Type:
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Bits per Element:
1
1
Schmitt Trigger:
NO
-
Number of Output Lines:
2
2
Height:
1mm
900μm
Length:
2mm
2mm
Width:
1.25mm
1.25mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Min (Vsup):
-
0.9V
Max I(ol):
-
0.004 A
Schmitt Trigger Input:
-
No
NC7WZ16P6X

NC7WZ16P6X

(In Stock: 3000)

ON Semiconductor