NC7WZ16P6X alternative parts: NC7WV17P6X
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR - NC7WZ16P6X - Buffer, 1.65 V to 5.5 V, SC-70-6 | IC BUF NON-INVERT 3.6V SC70-6 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 13 Weeks | 17 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |
Number of Pins: | 6 | 6 |
Weight: | 28mg | 28mg |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 7WZ | 7WV |
Published: | 2010 | 2004 |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 6 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Packing Method: | TAPE AND REEL | TAPE AND REEL |
Max Power Dissipation: | 180mW | - |
Voltage - Supply: | 1.65V~5.5V | 0.9V~3.6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 2 | 2 |
Supply Voltage: | 1.8V | 1.2V |
Base Part Number: | 7WZ16 | 7WV17 |
Output Type: | Push-Pull | Push-Pull |
Polarity: | Non-Inverting | Non-Inverting |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 3.3V | - |
Number of Channels: | 2 | 2 |
Load Capacitance: | 50pF | - |
Propagation Delay: | 3.8 ns | 3.8 ns |
Quiescent Current: | 1μA | 900nA |
Turn On Delay Time: | 10.6 ns | 19.9 ns |
Family: | LVC/LCX/Z | AUP/ULP/V |
Logic Function: | Buffer, Inverting | Buffer, Schmitt Trigger |
Logic Type: | Buffer, Non-Inverting | Buffer, Non-Inverting |
Number of Bits per Element: | 1 | 1 |
Schmitt Trigger: | NO | - |
Number of Output Lines: | 2 | - |
Height: | 1mm | 900μm |
Length: | 2mm | 2mm |
Width: | 1.25mm | 1.25mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Outputs: | - | 2 |
Supply Voltage-Min (Vsup): | - | 0.9V |
Input Type: | - | Schmitt Trigger |
Schmitt Trigger Input: | - | No |

NC7WZ16P6X
(In Stock: 3000)
ON SemiconductorUnited States