NC7WZ17P6X alternative parts: NC7WZ07P6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR - NC7WZ17P6X - Buffer, 1.65 V to 5.5 V, SC-70-6 | FAIRCHILD SEMICONDUCTOR NC7WZ07P6 Buffer, Non-Inverting, Ultra High Speed, 2 Gate, 1.65V to 5.5V, SC-70-6 |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | CONSULT SALES OFFICE (Last Updated: 2 days ago) |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |
Number of Pins: | 6 | 6 |
Weight: | 28mg | 28mg |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 7WZ | 7WZ |
Published: | 2017 | 2008 |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 6 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Tin (Sn) |
Packing Method: | TR | - |
Max Power Dissipation: | 180mW | 180mW |
Voltage - Supply: | 1.65V~5.5V | 1.65V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Number of Functions: | 2 | 2 |
Supply Voltage: | 1.8V | 1.8V |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | 7WZ17 | 7WZ07 |
Output Type: | Push-Pull | Open Drain |
Polarity: | Non-Inverting | Non-Inverting |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Power Supplies: | 3.3V | 3.3V |
Number of Channels: | 2 | 2 |
Load Capacitance: | 50pF | - |
Propagation Delay: | 8.3 ns | 3.5 ns |
Quiescent Current: | 1μA | 1μA |
Input Type: | Schmitt Trigger | - |
Turn On Delay Time: | 15.8 ns | 12.6 ns |
Family: | LVC/LCX/Z | LVC/LCX/Z |
Logic Function: | Buffer, Schmitt Trigger | Buffer, Inverting |
Logic Type: | Buffer, Non-Inverting | Buffer, Non-Inverting |
Number of Bits per Element: | 1 | 1 |
Prop. Delay@Nom-Sup: | 7.3 ns | - |
Schmitt Trigger: | YES | NO |
Number of Output Lines: | 2 | 2 |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 85°C | - |
Height: | 1.1mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Qualification Status: | - | Not Qualified |
Output Current: | - | 32mA |

NC7WZ17P6X
(In Stock: 185922)
ON SemiconductorUnited States