NC7WZ17P6X alternative parts: NC7WZ240K8X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - NC7WZ17P6X - Buffer, 1.65 V to 5.5 V, SC-70-6
IC INVERTER DUAL 4-INPUT US8
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
7 Weeks
16 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-TSSOP, SC-88, SOT-363
8-VFSOP (0.091, 2.30mm Width)
Number of Pins:
6
8
Weight:
28mg
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
7WZ
7WZ
Published:
2017
2017
JESD-609 Code:
e4
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
8
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Packing Method:
TR
TAPE AND REEL
Max Power Dissipation:
180mW
-
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
2
2
Supply Voltage:
1.8V
1.8V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
7WZ17
7WZ240
Output Type:
Push-Pull
3-State
Polarity:
Non-Inverting
Inverting
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3.3V
-
Number of Channels:
2
2
Load Capacitance:
50pF
50pF
Propagation Delay:
8.3 ns
5 ns
Quiescent Current:
1μA
1μA
Input Type:
Schmitt Trigger
-
Turn On Delay Time:
15.8 ns
13 ns
Family:
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
Buffer, Schmitt Trigger
Buffer, Inverter
Logic Type:
Buffer, Non-Inverting
Buffer, Inverting
Number of Bits per Element:
1
1
Prop. Delay@Nom-Sup:
7.3 ns
6 ns
Schmitt Trigger:
YES
-
Number of Output Lines:
2
3
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
85°C
-
Height:
1.1mm
700μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Pitch:
-
0.5mm
Number of Ports:
-
2
Control Type:
-
ENABLE LOW
Schmitt Trigger Input:
-
No
Length:
-
2mm
Width:
-
2.3mm
NC7WZ17P6X

NC7WZ17P6X

(In Stock: 185922)

ON Semiconductor