NE5532D8G alternative parts: MCP6292-E/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Dual GP ±20V 8-Pin SOIC N Rail
IC OPAMP GP 2 CIRCUIT 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
4 Weeks
10 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
8
8
Number of Elements:
2
-
Operating Temperature:
0°C~70°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
2002
2000
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
Packing Method:
RAIL
-
Max Power Dissipation:
780mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
15V
5V
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
NE5532
MCP6292
Pin Count:
8
8
Power Supplies:
+-15V
-
Operating Supply Current:
8mA
1mA
Nominal Supply Current:
8mA
1mA
Power Dissipation:
780mW
-
Output Current:
38mA
25mA
Slew Rate:
9V/μs
7V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
70 dB
Current - Input Bias:
200nA
1pA
Voltage - Supply, Single/Dual (±):
±3V~20V
2.4V~6V
Halogen Free:
Halogen Free
-
Output Current per Channel:
38mA
25mA
Input Offset Voltage (Vos):
4mV
3mV
Neg Supply Voltage-Nom (Vsup):
-15V
-
Unity Gain BW-Nom:
10000 kHz
10000 kHz
Voltage Gain:
100dB
110dB
Average Bias Current-Max (IIB):
1μA
0.005μA
Power Supply Rejection Ratio (PSRR):
100dB
70dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
500μV
-
Nominal Gain Bandwidth Product:
10MHz
-
Height:
1.5mm
1.25mm
Length:
5mm
4.9mm
Width:
4mm
3.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Terminal Finish:
-
Matte Tin (Sn)
Output Type:
-
Rail-to-Rail
Number of Channels:
-
2
Bandwidth:
-
10MHz
Supply Voltage Limit-Max:
-
7V
Low-Bias:
-
YES
Micropower:
-
NO
Programmable Power:
-
NO
REACH SVHC:
-
No SVHC
NE5532D8G

NE5532D8G

(In Stock: 50000)

ON Semiconductor