NE5532P alternative parts: NE5532DR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 10MHZ 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
NO
YES
Number of Pins:
8
8
Manufacturer Package Identifier:
P (R-PDIP-8)
-
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Cut Tape (CT)
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
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
2
2
Supply Voltage:
15V
15V
Base Part Number:
NE5532
NE5532
Pin Count:
8
8
Power Supplies:
+-5/+-15/10/30V
+-5/+-15/10/30V
Number of Channels:
2
2
Operating Supply Current:
8mA
8mA
Nominal Supply Current:
16mA
16mA
Output Current:
38mA
38mA
Slew Rate:
9V/μs
9V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
70 dB
Current - Input Bias:
200nA
200nA
Voltage - Supply, Single/Dual (±):
±5V~15V
±5V~15V
Output Current per Channel:
38mA
38mA
Input Offset Voltage (Vos):
4mV
4mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
10000 kHz
10000 kHz
Voltage Gain:
100dB
100dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
500μV
500μV
Low-Bias:
NO
NO
Micropower:
NO
NO
Programmable Power:
NO
NO
Dual Supply Voltage:
9V
9V
Nominal Gain Bandwidth Product:
10MHz
10MHz
Max I/O Voltage:
4mV
4mV
Power:
YES
YES
Input Offset Current-Max (IIO):
0.15μA
0.15μA
Height:
5.08mm
1.75mm
Length:
9.81mm
4.9mm
Width:
6.35mm
3.91mm
Thickness:
3.9mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
NE5532P

NE5532P

(In Stock: 664)

Texas Instruments