NE5532P alternative parts: NE5532DR2G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 2 CIRCUIT 8DIP | IC OPAMP GP 10MHZ 16SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 2 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 16-SOIC (0.295, 7.50mm Width) |
Surface Mount: | NO | YES |
Number of Pins: | 8 | 16 |
Manufacturer Package Identifier: | P (R-PDIP-8) | - |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 2 |
Supply Voltage: | 15V | 15V |
Base Part Number: | NE5532 | NE5532 |
Pin Count: | 8 | 16 |
Power Supplies: | +-5/+-15/10/30V | +-15V |
Number of Channels: | 2 | 2 |
Operating Supply Current: | 8mA | 8mA |
Nominal Supply Current: | 16mA | 8mA |
Output Current: | 38mA | 38mA |
Slew Rate: | 9V/μs | 9V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Current - Input Bias: | 200nA | 200nA |
Voltage - Supply, Single/Dual (±): | ±5V~15V | ±3V~20V |
Output Current per Channel: | 38mA | 38mA |
Input Offset Voltage (Vos): | 4mV | 4mV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 10000 kHz | 10000 kHz |
Voltage Gain: | 100dB | 100dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 500μV | 500μV |
Low-Bias: | NO | - |
Micropower: | NO | - |
Programmable Power: | NO | - |
Dual Supply Voltage: | 9V | - |
Nominal Gain Bandwidth Product: | 10MHz | 10MHz |
Max I/O Voltage: | 4mV | - |
Power: | YES | - |
Input Offset Current-Max (IIO): | 0.15μA | - |
Height: | 5.08mm | 2.4mm |
Length: | 9.81mm | 10.45mm |
Width: | 6.35mm | 7.6mm |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2005 |
Packing Method: | - | TAPE AND REEL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 250 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Operating Supply Voltage: | - | 20V |
Power Dissipation: | - | 1.2W |
Halogen Free: | - | Halogen Free |
Average Bias Current-Max (IIB): | - | 1μA |
Power Supply Rejection Ratio (PSRR): | - | 100dB |
Bias Current-Max (IIB) @25C: | - | 0.8μA |

NE5532P
(In Stock: 664)
Texas InstrumentsUnited States