PE2010DKF7W0R015L alternative parts: PE2010DKM7W0R03L, PE2010DKF7W0R02L
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 0.015 OHM 0.5% 1W 2010 | RES 0.03 OHM 0.5% 1W 2010 | RES 0.02 OHM 0.5% 1W 2010 |
Factory Lead Time: | 31 Weeks | 31 Weeks | 31 Weeks |
Package / Case: | 2010 (5025 Metric) | 2010 (5025 Metric) | 2010 (5025 Metric) |
Operating Temperature: | -55°C~170°C | -55°C~170°C | -55°C~170°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | PE | PE | PE |
Published: | 2017 | 2015 | 2017 |
Size / Dimension: | 0.200Lx0.100W 5.08mmx2.54mm | 0.200Lx0.100W 5.08mmx2.54mm | 0.200Lx0.100W 5.08mmx2.54mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±75ppm/°C | ±100ppm/°C |
Resistance: | 15mOhm | 30mOhm | 20mOhm |
Composition: | Metal Foil | Metal Foil | Metal Foil |
Max Power Dissipation: | 1W | 1W | 1W |
Features: | Automotive AEC-Q200, Current Sense, Moisture Resistant | Automotive AEC-Q200, Current Sense, Moisture Resistant | Automotive AEC-Q200, Current Sense, Moisture Resistant |
Height: | 889μm | 889μm | 889μm |
Height Seated (Max): | 0.035 0.89mm | 0.035 0.89mm | 0.035 0.89mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |

PE2010DKF7W0R015L
(In Stock: 40)
YageoQty
Unit Price
Ext Price
1
$0.329173
$0.33
10
$0.310541
$3.11
100
$0.292963
$29.30
500
$0.276380
$138.19
1000
$0.260736
$260.74
Minimum: 1 Multiples: 1
Unit Price: $0.329173
Ext Price: $0.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity