PIC10F204T-I/MC alternative parts: PIC18F26K80-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 384B FLASH 8DFN
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU
Factory Lead Time:
6 Weeks
9 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VFDFN Exposed Pad
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
8
28
Number of I/Os:
3
24
ROM(word):
256
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PIC® 10F
PIC® XLP™ 18K
Published:
2006
2011
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
28
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
800mW
1W
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
3.3V
Terminal Pitch:
0.5mm
-
Frequency:
4MHz
64MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC10F204
PIC18F26K80
Pin Count:
8
28
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
2.5/5V
-
Supply Voltage-Min (Vsup):
2V
3V
Interface:
USB
CAN, I2C, LIN, SPI, UART, USART
Memory Size:
384B
64kB
Oscillator Type:
Internal
Internal
RAM Size:
16 x 8
3.6K x 8
Voltage - Supply (Vcc/Vdd):
2V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
PIC
PIC
Peripherals:
POR, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
384B 256 x 12
64KB 32K x 16
Bit Size:
8
8
Access Time:
4 μs
-
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
-
DAC Channels:
NO
-
Number of Timers/Counters:
1
-
CPU Family:
PIC
PIC
Number of Programmable I/O:
4
-
Height:
950μm
1.8542mm
Length:
2mm
10.4902mm
Width:
3mm
5.588mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Data Converters:
-
A/D 8x12b
Terminal Form:
-
GULL WING
Connectivity:
-
ECANbus, I2C, LINbus, SPI, UART/USART
EEPROM Size:
-
1K x 8
Number of A/D Converters:
-
1
Number of UART Channels:
-
2
Number of ADC Channels:
-
8
Number of PWM Channels:
-
5
REACH SVHC:
-
No SVHC
PIC10F204T-I/MC

PIC10F204T-I/MC

(In Stock: 23)

Microchip Technology