PIC10F204T-I/MC alternative parts: PIC18F6722-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 384B FLASH 8DFN
PIC18F Series 128 kB Flash 3936 B RAM SMT 8-Bit Microcontroller - TQFP-64
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VFDFN Exposed Pad
64-TQFP
Number of Pins:
8
64
Number of I/Os:
3
54
ROM(word):
256
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
PIC® 10F
PIC® 18F
Published:
2006
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
64
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Max Power Dissipation:
800mW
1W
Terminal Position:
DUAL
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
-
Frequency:
4MHz
40MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC10F204
PIC18F6722
Pin Count:
8
64
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
2.5/5V
5V
Supply Voltage-Min (Vsup):
2V
-
Interface:
USB
I2C, SPI, UART, USART
Memory Size:
384B
128kB
Oscillator Type:
Internal
Internal
RAM Size:
16 x 8
3.8K x 8
Voltage - Supply (Vcc/Vdd):
2V~5.5V
4.2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
PIC
PIC
Peripherals:
POR, WDT
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
384B 256 x 12
128KB 64K x 16
Bit Size:
8
8
Access Time:
4 μs
40 μs
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
-
DAC Channels:
NO
-
Number of Timers/Counters:
1
5
CPU Family:
PIC
PIC
Number of Programmable I/O:
4
-
Height:
950μm
1.05mm
Length:
2mm
10mm
Width:
3mm
10mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Data Converters:
-
A/D 12x10b
Terminal Form:
-
GULL WING
Lead Pitch:
-
500μm
Nominal Supply Current:
-
1.3mA
Number of Bits:
-
8
Connectivity:
-
I2C, SPI, UART/USART
Address Bus Width:
-
8b
Density:
-
1 Mb
EEPROM Size:
-
1K x 8
Number of A/D Converters:
-
1
Number of ADC Channels:
-
12
Number of PWM Channels:
-
14
Number of I2C Channels:
-
2
REACH SVHC:
-
No SVHC
PIC10F204T-I/MC

PIC10F204T-I/MC

(In Stock: 23)

Microchip Technology