PIC10F204T-I/MC alternative parts: PIC10F200-E/MC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 384B FLASH 8DFN
IC MCU 8BIT 384B FLASH 8DFN
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VFDFN Exposed Pad
8-VFDFN Exposed Pad
Number of Pins:
8
8
Number of I/Os:
3
3
ROM(word):
256
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PIC® 10F
PIC® 10F
Published:
2006
2007
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
Matte Tin (Sn)
-
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
5V
-
Terminal Pitch:
0.5mm
-
Frequency:
4MHz
4MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PIC10F204
PIC10F200
Pin Count:
8
-
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
2.5/5V
-
Supply Voltage-Min (Vsup):
2V
-
Interface:
USB
USB
Memory Size:
384B
384B
Oscillator Type:
Internal
Internal
RAM Size:
16 x 8
16 x 8
Voltage - Supply (Vcc/Vdd):
2V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
-
Core Processor:
PIC
PIC
Peripherals:
POR, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
384B 256 x 12
384B 256 x 12
Bit Size:
8
-
Access Time:
4 μs
-
Has ADC:
NO
-
DMA Channels:
NO
-
Data Bus Width:
8b
8b
PWM Channels:
NO
-
DAC Channels:
NO
-
Number of Timers/Counters:
1
1
CPU Family:
PIC
-
Number of Programmable I/O:
4
4
Height:
950μm
-
Length:
2mm
-
Width:
3mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Supplier Device Package:
-
8-DFN (2x3)
Memory Types:
-
FLASH
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-40°C
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2V
Speed:
-
4MHz
Core Architecture:
-
PIC
Max Frequency:
-
4MHz
PIC10F204T-I/MC

PIC10F204T-I/MC

(In Stock: 23)

Microchip Technology