PIC10F204T-I/MC alternative parts: PIC16F15323-I/SL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 384B FLASH 8DFN
Full-Featured 8-Bit Microcontroller 3.5Kbyte Flash 256 Byte SRAM 14-Pin SOIC Tube
Factory Lead Time:
6 Weeks
8 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VFDFN Exposed Pad
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
-
Number of I/Os:
3
12
ROM(word):
256
2048
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PIC® 10F
PIC® XLP™ 16F
Published:
2006
2017
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
14
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
800mW
-
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
-
Terminal Pitch:
0.5mm
1.27mm
Frequency:
4MHz
-
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
PIC10F204
PIC16F15323
Pin Count:
8
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
2.5/5V
-
Supply Voltage-Min (Vsup):
2V
2.5V
Interface:
USB
-
Memory Size:
384B
-
Oscillator Type:
Internal
Internal
RAM Size:
16 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
384B 256 x 12
3.5KB 2K x 14
Bit Size:
8
-
Access Time:
4 μs
-
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
-
PWM Channels:
NO
YES
DAC Channels:
NO
YES
Number of Timers/Counters:
1
-
CPU Family:
PIC
-
Number of Programmable I/O:
4
-
Height:
950μm
-
Length:
2mm
8.65mm
Width:
3mm
3.9mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Data Converters:
-
A/D 11x10b; D/A 1x5b
Usage Level:
-
Automotive grade
Terminal Form:
-
GULL WING
JESD-30 Code:
-
R-PDSO-G14
Speed:
-
32MHz
Clock Frequency:
-
32MHz
Connectivity:
-
I2C, LINbus, SPI, UART/USART
On Chip Program ROM Width:
-
14
Screening Level:
-
TS 16949
Height Seated (Max):
-
1.75mm
PIC10F204T-I/MC

PIC10F204T-I/MC

(In Stock: 23)

Microchip Technology