PIC10F204T-I/MC alternative parts: PIC16F1936-I/SS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 384B FLASH 8DFN | IC MCU 8BIT 14KB FLASH 28SSOP |
Factory Lead Time: | 6 Weeks | 7 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-VFDFN Exposed Pad | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 8 | 28 |
Number of I/Os: | 3 | 25 |
ROM(word): | 256 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Series: | PIC® 10F | PIC® XLP™ 16F |
Published: | 2006 | 2004 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 28 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Max Power Dissipation: | 800mW | 800mW |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 3.3V |
Terminal Pitch: | 0.5mm | - |
Frequency: | 4MHz | 32MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC10F204 | PIC16F1936 |
Pin Count: | 8 | 28 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 2.5/5V | - |
Supply Voltage-Min (Vsup): | 2V | 2.3V |
Interface: | USB | I2C, LIN, SPI, UART, USART |
Memory Size: | 384B | 14kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 16 x 8 | 512 x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | POR, WDT | Brown-out Detect/Reset, LCD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 384B 256 x 12 | 14KB 8K x 14 |
Bit Size: | 8 | 8 |
Access Time: | 4 μs | - |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | NO | YES |
DAC Channels: | NO | - |
Number of Timers/Counters: | 1 | 5 |
CPU Family: | PIC | PIC |
Number of Programmable I/O: | 4 | - |
Height: | 950μm | 1.85mm |
Length: | 2mm | 10.5mm |
Width: | 3mm | 5.6mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Data Converters: | - | A/D 11x10b |
Terminal Form: | - | GULL WING |
Nominal Supply Current: | - | 5.3mA |
Number of Bits: | - | 8 |
Connectivity: | - | I2C, LINbus, SPI, UART/USART |
Address Bus Width: | - | 8b |
EEPROM Size: | - | 256 x 8 |
Number of ADC Channels: | - | 11 |
Number of SPI Channels: | - | 1 |
REACH SVHC: | - | No SVHC |

PIC10F204T-I/MC
(In Stock: 23)
Microchip TechnologyUnited States