PIC10F204T-I/MC alternative parts: PIC16F1936T-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 384B FLASH 8DFN
IC PIC MCU FLASH 512KX14 28-SSOP
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VFDFN Exposed Pad
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
8
28
Number of I/Os:
3
25
ROM(word):
256
8192
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
PIC® 10F
PIC® XLP™ 16F
Published:
2006
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
28
ECCN Code:
EAR99
3A991.A.2
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
3.3V
Terminal Pitch:
0.5mm
-
Frequency:
4MHz
32MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC10F204
PIC16F1936
Pin Count:
8
28
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
2.5/5V
-
Supply Voltage-Min (Vsup):
2V
2.3V
Interface:
USB
I2C, LIN, SPI, UART, USART
Memory Size:
384B
14kB
Oscillator Type:
Internal
Internal
RAM Size:
16 x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
2V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
POR, WDT
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
384B 256 x 12
14KB 8K x 14
Bit Size:
8
8
Access Time:
4 μs
-
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
YES
DAC Channels:
NO
YES
Number of Timers/Counters:
1
5
CPU Family:
PIC
PIC
Number of Programmable I/O:
4
-
Height:
950μm
-
Length:
2mm
10.2mm
Width:
3mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Data Converters:
-
A/D 11x10b
Additional Feature:
-
ALSO OPERATES AT 1.8V MINIMUM SUPPLY FOR 16 MHZ
Terminal Form:
-
GULL WING
Connectivity:
-
I2C, LINbus, SPI, UART/USART
Supply Current-Max:
-
8mA
EEPROM Size:
-
256 x 8
On Chip Program ROM Width:
-
14
Height Seated (Max):
-
2mm
PIC10F204T-I/MC

PIC10F204T-I/MC

(In Stock: 23)

Microchip Technology