PIC16F877A-E/P alternative parts: PIC10F222T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 14KB FLASH 40DIP
IC MCU 8BIT 768B FLASH SOT23-6
Factory Lead Time:
5 Weeks
2 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
40-DIP (0.600, 15.24mm)
SOT-23-6
Number of Pins:
40
6
Data Converters:
A/D 8x10b
A/D 2x8b
Number of I/Os:
33
4
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
PIC® 16F
PIC® 10F
Published:
1997
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
40
6
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Frequency:
20MHz
8MHz
Base Part Number:
PIC16F877A
PIC10F222
Pin Count:
40
6
Operating Supply Voltage:
5V
-
Power Supplies:
5V
-
Interface:
I2C, SPI, UART, USART
USB
Oscillator Type:
External
Internal
RAM Size:
368 x 8
23 x 8
Voltage - Supply (Vcc/Vdd):
4V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
768B 512 x 12
Connectivity:
I2C, SPI, UART/USART
-
Supply Current-Max:
15mA
-
Bit Size:
8
8
Access Time:
20 μs
8 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
DAC Channels:
NO
-
Number of Timers/Counters:
3
-
EEPROM Size:
256 x 8
-
On Chip Program ROM Width:
14
-
CPU Family:
PIC
PIC
Number of PWM Channels:
2
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
ROM(word):
-
512
Max Power Dissipation:
-
800mW
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2V
Memory Size:
-
768B
Nominal Supply Current:
-
175μA
Number of Bits:
-
8
PWM Channels:
-
NO
Address Bus Width:
-
8b
Number of A/D Converters:
-
1
Number of ADC Channels:
-
2
Height:
-
1.3mm
Length:
-
3.1mm
Width:
-
1.8mm
PIC16F877A-E/P

PIC16F877A-E/P

(In Stock: 141)

Microchip Technology