PIC16F877A-E/P alternative parts: PIC18F6722-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 14KB FLASH 40DIP
PIC18F Series 128 kB Flash 3936 B RAM SMT 8-Bit Microcontroller - TQFP-64
Factory Lead Time:
5 Weeks
6 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
40-DIP (0.600, 15.24mm)
64-TQFP
Number of Pins:
40
64
Data Converters:
A/D 8x10b
A/D 12x10b
Number of I/Os:
33
54
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
PIC® 16F
PIC® 18F
Published:
1997
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
40
64
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
QUAD
Supply Voltage:
5V
5V
Frequency:
20MHz
40MHz
Base Part Number:
PIC16F877A
PIC18F6722
Pin Count:
40
64
Operating Supply Voltage:
5V
-
Power Supplies:
5V
5V
Interface:
I2C, SPI, UART, USART
I2C, SPI, UART, USART
Oscillator Type:
External
Internal
RAM Size:
368 x 8
3.8K x 8
Voltage - Supply (Vcc/Vdd):
4V~5.5V
4.2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
128KB 64K x 16
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Supply Current-Max:
15mA
-
Bit Size:
8
8
Access Time:
20 μs
40 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
DAC Channels:
NO
-
Number of Timers/Counters:
3
5
EEPROM Size:
256 x 8
1K x 8
On Chip Program ROM Width:
14
-
CPU Family:
PIC
PIC
Number of PWM Channels:
2
14
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Max Power Dissipation:
-
1W
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Lead Pitch:
-
500μm
Memory Size:
-
128kB
Nominal Supply Current:
-
1.3mA
Number of Bits:
-
8
Address Bus Width:
-
8b
Density:
-
1 Mb
Number of A/D Converters:
-
1
Number of ADC Channels:
-
12
Number of I2C Channels:
-
2
Height:
-
1.05mm
Length:
-
10mm
Width:
-
10mm
PIC16F877A-E/P

PIC16F877A-E/P

(In Stock: 141)

Microchip Technology