PIC16LF1516-I/SP alternative parts: PIC10F220T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V
IC MCU 8BIT 384B FLASH SOT23-6
Factory Lead Time:
6 Weeks
7 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
28-DIP (0.300, 7.62mm)
SOT-23-6
Surface Mount:
NO
-
Number of Pins:
28
6
Data Converters:
A/D 17x10b
A/D 2x8b
Number of I/Os:
25
4
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
PIC® XLP™ 16F
PIC® 10F
Published:
2010
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
6
ECCN Code:
EAR99
-
Terminal Finish:
MATTE TIN
Matte Tin (Sn) - annealed
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Frequency:
20MHz
8MHz
Base Part Number:
PIC16LF1516
PIC10F220
Pin Count:
28
6
Interface:
I2C, LIN, SPI, UART, USART
USB
Memory Size:
14kB
384B
Oscillator Type:
Internal
Internal
Nominal Supply Current:
118μA
175μA
RAM Size:
512 x 8
16 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
384B 256 x 12
Connectivity:
I2C, LINbus, SPI, UART/USART
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
-
Address Bus Width:
8b
8b
CPU Family:
PIC
-
Number of A/D Converters:
1
1
Number of ADC Channels:
17
2
Number of PWM Channels:
2
-
Height:
3.81mm
1.3mm
Length:
35.56mm
3.1mm
Width:
7.493mm
1.8mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
ROM(word):
-
256
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
5V
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2V
Access Time:
-
8 μs
PWM Channels:
-
NO
Density:
-
3 kb
PIC16LF1516-I/SP

PIC16LF1516-I/SP

(In Stock: 26)

Microchip Technology