PIC16LF1516-I/SP alternative parts: PIC16F877-20I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V
IC MCU 8BIT 14KB FLASH 44TQFP
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
28-DIP (0.300, 7.62mm)
44-TQFP
Surface Mount:
NO
YES
Number of Pins:
28
44
Data Converters:
A/D 17x10b
A/D 8x10b
Number of I/Os:
25
33
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
PIC® XLP™ 16F
PIC® 16F
Published:
2010
1997
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
28
44
ECCN Code:
EAR99
EAR99
Terminal Finish:
MATTE TIN
Matte Tin (Sn)
Max Power Dissipation:
800mW
1W
Terminal Position:
DUAL
QUAD
Frequency:
20MHz
20MHz
Base Part Number:
PIC16LF1516
PIC16F877
Pin Count:
28
44
Interface:
I2C, LIN, SPI, UART, USART
I2C, SPI, SSP, UART, USART
Memory Size:
14kB
14kB
Oscillator Type:
Internal
External
Nominal Supply Current:
118μA
-
RAM Size:
512 x 8
368 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
4V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
14KB 8K x 14
Connectivity:
I2C, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
3
Address Bus Width:
8b
-
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Number of ADC Channels:
17
8
Number of PWM Channels:
2
2
Height:
3.81mm
1.05mm
Length:
35.56mm
10.1mm
Width:
7.493mm
10.1mm
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
5V
Time@Peak Reflow Temperature-Max (s):
-
40
Lead Pitch:
-
500μm
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
Access Time:
-
20 μs
EEPROM Size:
-
256 x 8
PIC16LF1516-I/SP

PIC16LF1516-I/SP

(In Stock: 26)

Microchip Technology