PIC16LF1516-I/SP alternative parts: PIC12F510-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V
IC MCU 8BIT 1.5KB FLASH 8DIP
Factory Lead Time:
6 Weeks
7 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
28-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
-
Number of Pins:
28
8
Data Converters:
A/D 17x10b
A/D 4x8b
Number of I/Os:
25
5
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 16F
PIC® 12F
Published:
2010
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
MATTE TIN
Matte Tin (Sn)
Max Power Dissipation:
800mW
700mW
Terminal Position:
DUAL
DUAL
Frequency:
20MHz
8MHz
Base Part Number:
PIC16LF1516
PIC12F510
Pin Count:
28
8
Interface:
I2C, LIN, SPI, UART, USART
-
Memory Size:
14kB
1.5kB
Oscillator Type:
Internal
Internal
Nominal Supply Current:
118μA
-
RAM Size:
512 x 8
38 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
1.5KB 1K x 12
Connectivity:
I2C, LINbus, SPI, UART/USART
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
-
Address Bus Width:
8b
-
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Number of ADC Channels:
17
3
Number of PWM Channels:
2
-
Height:
3.81mm
4.953mm
Length:
35.56mm
10.16mm
Width:
7.493mm
7.112mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Through Hole
Pbfree Code:
-
yes
Additional Feature:
-
ALSO OPERATES AT MINIMUM 2V AT 4MHZ
Supply Voltage:
-
3V
Supply Current-Max:
-
2mA
Access Time:
-
20 μs
PWM Channels:
-
NO
Number of Programmable I/O:
-
6
PIC16LF1516-I/SP

PIC16LF1516-I/SP

(In Stock: 26)

Microchip Technology