PIC16LF1516-I/SP alternative parts: PIC16F1516-I/SP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V | MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V/5V Automotive 28-Pin SPDIP Tube |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 28-DIP (0.300, 7.62mm) | 28-DIP (0.300, 7.62mm) |
Surface Mount: | NO | NO |
Number of Pins: | 28 | 28 |
Data Converters: | A/D 17x10b | A/D 17x10b |
Number of I/Os: | 25 | 25 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® XLP™ 16F | PIC® XLP™ 16F |
Published: | 2010 | 2010 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 28 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | MATTE TIN | Matte Tin (Sn) - annealed |
Max Power Dissipation: | 800mW | 800mW |
Terminal Position: | DUAL | DUAL |
Frequency: | 20MHz | 20MHz |
Base Part Number: | PIC16LF1516 | PIC16F1516 |
Pin Count: | 28 | 28 |
Interface: | I2C, LIN, SPI, UART, USART | I2C, LIN, SPI, UART, USART |
Memory Size: | 14kB | 2kB |
Oscillator Type: | Internal | Internal |
Nominal Supply Current: | 118μA | 1mA |
RAM Size: | 512 x 8 | 512 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 2.3V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Number of Bits: | 8 | 8 |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 14KB 8K x 14 | 14KB 8K x 14 |
Connectivity: | I2C, LINbus, SPI, UART/USART | I2C, LINbus, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 3 | 3 |
Address Bus Width: | 8b | 8b |
CPU Family: | PIC | PIC |
Number of A/D Converters: | 1 | 1 |
Number of ADC Channels: | 17 | 17 |
Number of PWM Channels: | 2 | 2 |
Height: | 3.81mm | 3.81mm |
Length: | 35.56mm | 35.56mm |
Width: | 7.493mm | 7.493mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supply Voltage-Max (Vsup): | - | 5.5V |
Core Architecture: | - | 8051 |

PIC16LF1516-I/SP
(In Stock: 26)
Microchip TechnologyUnited States