PIC16LF1516-I/SP alternative parts: PIC18F6722-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V
PIC18F Series 128 kB Flash 3936 B RAM SMT 8-Bit Microcontroller - TQFP-64
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
28-DIP (0.300, 7.62mm)
64-TQFP
Surface Mount:
NO
-
Number of Pins:
28
64
Data Converters:
A/D 17x10b
A/D 12x10b
Number of I/Os:
25
54
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
PIC® XLP™ 16F
PIC® 18F
Published:
2010
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
28
64
ECCN Code:
EAR99
-
Terminal Finish:
MATTE TIN
-
Max Power Dissipation:
800mW
1W
Terminal Position:
DUAL
QUAD
Frequency:
20MHz
40MHz
Base Part Number:
PIC16LF1516
PIC18F6722
Pin Count:
28
64
Interface:
I2C, LIN, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
14kB
128kB
Oscillator Type:
Internal
Internal
Nominal Supply Current:
118μA
1.3mA
RAM Size:
512 x 8
3.8K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
4.2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
128KB 64K x 16
Connectivity:
I2C, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
5
Address Bus Width:
8b
8b
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Number of ADC Channels:
17
12
Number of PWM Channels:
2
14
Height:
3.81mm
1.05mm
Length:
35.56mm
10mm
Width:
7.493mm
10mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Pbfree Code:
-
yes
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
5V
Time@Peak Reflow Temperature-Max (s):
-
40
Lead Pitch:
-
500μm
Power Supplies:
-
5V
Access Time:
-
40 μs
Density:
-
1 Mb
EEPROM Size:
-
1K x 8
Number of I2C Channels:
-
2
PIC16LF1516-I/SP

PIC16LF1516-I/SP

(In Stock: 26)

Microchip Technology