PIC18F26J50-I/SP alternative parts: PIC10F222T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 64KB FLASH 28SDIP
IC MCU 8BIT 768B FLASH SOT23-6
Factory Lead Time:
6 Weeks
2 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
28-DIP (0.300, 7.62mm)
SOT-23-6
Number of Pins:
28
6
Data Converters:
A/D 10x10b
A/D 2x8b
Number of I/Os:
16
4
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
PIC® XLP™ 18J
PIC® 10F
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Number of Terminations:
28
6
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Max Power Dissipation:
1W
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
3.3V
5V
Frequency:
48MHz
8MHz
Base Part Number:
PIC18F26J50
PIC10F222
Pin Count:
28
6
Supply Voltage-Max (Vsup):
3.6V
5.5V
Interface:
I2C, SPI, UART, USART, USB
USB
Memory Size:
64kB
768B
Oscillator Type:
Internal
Internal
RAM Size:
3.8K x 8
23 x 8
Voltage - Supply (Vcc/Vdd):
2.15V~3.6V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
64KB 32K x 16
768B 512 x 12
Connectivity:
I2C, SPI, UART/USART, USB
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
NO
Number of Timers/Counters:
5
-
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Number of ADC Channels:
10
2
Number of SPI Channels:
2
-
Height:
3.81mm
1.3mm
Length:
35.56mm
3.1mm
Width:
7.493mm
1.8mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
ROM(word):
-
512
Published:
-
2004
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Min (Vsup):
-
2V
Nominal Supply Current:
-
175μA
Access Time:
-
8 μs
Address Bus Width:
-
8b
PIC18F26J50-I/SP

PIC18F26J50-I/SP

(In Stock: 2343)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $8.514838

    $8.51

  • 10

    $8.032866

    $80.33

  • 100

    $7.578176

    $757.82

  • 500

    $7.149222

    $3,574.61

  • 1000

    $6.744549

    $6,744.55

Minimum: 1 Multiples: 1

Unit Price: $8.514838

Ext Price: $8.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity