PIC18F26J50-I/SP alternative parts: PIC16F883-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 64KB FLASH 28SDIP
8-bit Microcontrollers - MCU 7KB Flash 256 RAM 25 I/O
Factory Lead Time:
6 Weeks
7 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
28-DIP (0.300, 7.62mm)
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
28
28
Data Converters:
A/D 10x10b
A/D 11x10b
Number of I/Os:
16
24
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 18J
PIC® 16F
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Number of Terminations:
28
28
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Max Power Dissipation:
1W
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
3.3V
5V
Frequency:
48MHz
20MHz
Base Part Number:
PIC18F26J50
PIC16F883
Pin Count:
28
28
Supply Voltage-Max (Vsup):
3.6V
5.5V
Interface:
I2C, SPI, UART, USART, USB
I2C, SPI, UART, USART
Memory Size:
64kB
7kB
Oscillator Type:
Internal
Internal
RAM Size:
3.8K x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.15V~3.6V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
64KB 32K x 16
7KB 4K x 14
Connectivity:
I2C, SPI, UART/USART, USB
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
Number of Timers/Counters:
5
3
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Number of ADC Channels:
10
11
Number of SPI Channels:
2
-
Height:
3.81mm
1.8542mm
Length:
35.56mm
10.4902mm
Width:
7.493mm
5.588mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ROM(word):
-
4096
Published:
-
2006
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.65mm
Time@Peak Reflow Temperature-Max (s):
-
40
Power Supplies:
-
2.5/5V
Supply Voltage-Min (Vsup):
-
4.5V
Nominal Supply Current:
-
220μA
Access Time:
-
20 μs
Address Bus Width:
-
8b
EEPROM Size:
-
256 x 8
Number of Programmable I/O:
-
25
PIC18F26J50-I/SP

PIC18F26J50-I/SP

(In Stock: 2343)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $8.514838

    $8.51

  • 10

    $8.032866

    $80.33

  • 100

    $7.578176

    $757.82

  • 500

    $7.149222

    $3,574.61

  • 1000

    $6.744549

    $6,744.55

Minimum: 1 Multiples: 1

Unit Price: $8.514838

Ext Price: $8.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity