PIC18F26J50-I/SP alternative parts: PIC18F26K80-I/SS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 64KB FLASH 28SDIP | 8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU |
Factory Lead Time: | 6 Weeks | 9 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 28-DIP (0.300, 7.62mm) | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 28 | 28 |
Data Converters: | A/D 10x10b | A/D 8x12b |
Number of I/Os: | 16 | 24 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® XLP™ 18J | PIC® XLP™ 18K |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Number of Terminations: | 28 | 28 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Max Power Dissipation: | 1W | 1W |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 3.3V | 3.3V |
Frequency: | 48MHz | 64MHz |
Base Part Number: | PIC18F26J50 | PIC18F26K80 |
Pin Count: | 28 | 28 |
Supply Voltage-Max (Vsup): | 3.6V | - |
Interface: | I2C, SPI, UART, USART, USB | CAN, I2C, LIN, SPI, UART, USART |
Memory Size: | 64kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 3.8K x 8 | 3.6K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.15V~3.6V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Number of Bits: | 8 | - |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, DMA, POR, PWM, WDT | Brown-out Detect/Reset, LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 64KB 32K x 16 | 64KB 32K x 16 |
Connectivity: | I2C, SPI, UART/USART, USB | ECANbus, I2C, LINbus, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | YES | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 5 | - |
CPU Family: | PIC | PIC |
Number of A/D Converters: | 1 | 1 |
Number of ADC Channels: | 10 | 8 |
Number of SPI Channels: | 2 | - |
Height: | 3.81mm | 1.8542mm |
Length: | 35.56mm | 10.4902mm |
Width: | 7.493mm | 5.588mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Published: | - | 2011 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Supply Voltage-Min (Vsup): | - | 3V |
EEPROM Size: | - | 1K x 8 |
Number of UART Channels: | - | 2 |
Number of PWM Channels: | - | 5 |

PIC18F26J50-I/SP
(In Stock: 2343)
Microchip TechnologyQty
Unit Price
Ext Price
1
$8.514838
$8.51
10
$8.032866
$80.33
100
$7.578176
$757.82
500
$7.149222
$3,574.61
1000
$6.744549
$6,744.55
Minimum: 1 Multiples: 1
Unit Price: $8.514838
Ext Price: $8.51
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools