PIC18F4550-I/P alternative parts: PIC10F322T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 40DIP
IC MCU 8BIT 896B FLASH SOT23-6
Factory Lead Time:
7 Weeks
12 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
40-DIP (0.600, 15.24mm)
SOT-23-6
Number of Pins:
40
6
Weight:
22.679619g
-
Data Converters:
A/D 13x10b
A/D 3x8b
Number of I/Os:
35
3
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
PIC® 18F
PIC® 10F
Published:
2004
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Number of Terminations:
40
6
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
1W
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
3.3V
Frequency:
48MHz
16MHz
Base Part Number:
PIC18F4550
PIC10F322
Pin Count:
40
6
Interface:
I2C, SPI, UART, USART, USB
-
Memory Size:
32kB
896B
Oscillator Type:
Internal
Internal
Nominal Supply Current:
1.1mA
800μA
RAM Size:
2K x 8
64 x 8
Voltage - Supply (Vcc/Vdd):
4.2V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 16K x 16
896B 512 x 14
Connectivity:
I2C, SPI, UART/USART, USB
-
Bit Size:
8
8
Access Time:
48 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
4
-
Address Bus Width:
8b
8b
Density:
256 kb
-
EEPROM Size:
256 x 8
-
CPU Family:
PIC
PIC
Number of A/D Converters:
1
-
Number of ADC Channels:
13
-
Number of PWM Channels:
5
2
Height:
4.953mm
1.3mm
Length:
53.21mm
3.1mm
Width:
14.732mm
1.8mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
ROM(word):
-
512
ECCN Code:
-
EAR99
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Max (Vsup):
-
5.5V
DAC Channels:
-
NO
Number of Programmable I/O:
-
4
PIC18F4550-I/P

PIC18F4550-I/P

(In Stock: 211)

Microchip Technology