PIC18F4550-I/P alternative parts: PIC12F510-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 32KB FLASH 40DIP | IC MCU 8BIT 1.5KB FLASH 8DIP |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 40-DIP (0.600, 15.24mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 40 | 8 |
Weight: | 22.679619g | - |
Data Converters: | A/D 13x10b | A/D 4x8b |
Number of I/Os: | 35 | 5 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® 18F | PIC® 12F |
Published: | 2004 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Number of Terminations: | 40 | 8 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Power Dissipation: | 1W | 700mW |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 3V |
Frequency: | 48MHz | 8MHz |
Base Part Number: | PIC18F4550 | PIC12F510 |
Pin Count: | 40 | 8 |
Interface: | I2C, SPI, UART, USART, USB | - |
Memory Size: | 32kB | 1.5kB |
Oscillator Type: | Internal | Internal |
Nominal Supply Current: | 1.1mA | - |
RAM Size: | 2K x 8 | 38 x 8 |
Voltage - Supply (Vcc/Vdd): | 4.2V~5.5V | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Number of Bits: | 8 | - |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 32KB 16K x 16 | 1.5KB 1K x 12 |
Connectivity: | I2C, SPI, UART/USART, USB | - |
Bit Size: | 8 | 8 |
Access Time: | 48 μs | 20 μs |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 4 | - |
Address Bus Width: | 8b | - |
Density: | 256 kb | - |
EEPROM Size: | 256 x 8 | - |
CPU Family: | PIC | PIC |
Number of A/D Converters: | 1 | 1 |
Number of ADC Channels: | 13 | 3 |
Number of PWM Channels: | 5 | - |
Height: | 4.953mm | 4.953mm |
Length: | 53.21mm | 10.16mm |
Width: | 14.732mm | 7.112mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
ECCN Code: | - | EAR99 |
Additional Feature: | - | ALSO OPERATES AT MINIMUM 2V AT 4MHZ |
Supply Current-Max: | - | 2mA |
PWM Channels: | - | NO |
Number of Programmable I/O: | - | 6 |

PIC18F4550-I/P
(In Stock: 211)
Microchip TechnologyUnited States