PIC18F4550-I/P alternative parts: PIC18F452-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 32KB FLASH 40DIP | IC MCU 8BIT 32KB FLASH 40DIP |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 40-DIP (0.600, 15.24mm) | 40-DIP (0.600, 15.24mm) |
Number of Pins: | 40 | 40 |
Weight: | 22.679619g | - |
Data Converters: | A/D 13x10b | A/D 8x10b |
Number of I/Os: | 35 | 34 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® 18F | PIC® 18F |
Published: | 2004 | 2002 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 40 | 40 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Max Power Dissipation: | 1W | 1W |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 4.5V |
Frequency: | 48MHz | 40MHz |
Base Part Number: | PIC18F4550 | PIC18F452 |
Pin Count: | 40 | 40 |
Interface: | I2C, SPI, UART, USART, USB | I2C, SPI, UART, USART |
Memory Size: | 32kB | 32kB |
Oscillator Type: | Internal | External |
Nominal Supply Current: | 1.1mA | 1.6mA |
RAM Size: | 2K x 8 | 1.5K x 8 |
Voltage - Supply (Vcc/Vdd): | 4.2V~5.5V | 4.2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Number of Bits: | 8 | - |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | Brown-out Detect/Reset, LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 32KB 16K x 16 | 32KB 16K x 16 |
Connectivity: | I2C, SPI, UART/USART, USB | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 48 μs | 40 μs |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 4 | 4 |
Address Bus Width: | 8b | 8b |
Density: | 256 kb | - |
EEPROM Size: | 256 x 8 | 256 x 8 |
CPU Family: | PIC | PIC |
Number of A/D Converters: | 1 | 1 |
Number of ADC Channels: | 13 | 8 |
Number of PWM Channels: | 5 | 2 |
Height: | 4.953mm | 4.06mm |
Length: | 53.21mm | 52.45mm |
Width: | 14.732mm | 14.22mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | NO |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 5V |

PIC18F4550-I/P
(In Stock: 211)
Microchip TechnologyUnited States