PIC24FJ128GB202-I/SO alternative parts: PIC24FJ128GA306-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT 128KB FLASH 28SOIC
16 Bit Microcontroller, General Purpose, Pic24fj, 32 Mhz, 128 Kb, 8 Kb, 64, Tqfp
Factory Lead Time:
6 Weeks
13 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SOIC (0.295, 7.50mm Width)
64-TQFP
Number of Pins:
28
64
Data Converters:
A/D 9x10b/12b
A/D 16x10b/12b
Number of I/Os:
20
53
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
PIC® XLP™ 24F
PIC® XLP™ 24F
Published:
2012
2008
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
28
64
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3V
-
Frequency:
32MHz
32MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PIC24FJ128GB202
PIC24FJ128GA306
Operating Supply Voltage:
3.3V
-
Interface:
I2C, SPI, UART
I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
128kB
128kB
Oscillator Type:
Internal
Internal
Nominal Supply Current:
5.7mA
4.9mA
RAM Size:
8K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
-
Core Processor:
PIC
PIC
Peripherals:
AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
128KB 43K x 24
128KB 43K x 24
Connectivity:
I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Bit Size:
16
16
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
16b
16b
Number of Timers/Counters:
5
5
Address Bus Width:
16b
16b
Number of A/D Converters:
1
-
Number of UART Channels:
4
4
Number of ADC Channels:
9
16
Max Junction Temperature (Tj):
125°C
-
Number of PWM Channels:
6
7
Number of I2C Channels:
2
2
Ambient Temperature Range High:
85°C
-
Number of SPI Channels:
3
-
Height:
2.65mm
1.05mm
Length:
17.9mm
10mm
Width:
7.5mm
10mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
CPU Family:
-
PIC
PIC24FJ128GB202-I/SO

PIC24FJ128GB202-I/SO

(In Stock: 5000)

Microchip Technology