PIC24FJ128GB202-I/SO alternative parts: PIC24HJ64GP502-I/SO
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 16BIT 128KB FLASH 28SOIC | IC MCU 16BIT 64KB FLASH 28SOIC |
Factory Lead Time: | 6 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 28 | 28 |
Data Converters: | A/D 9x10b/12b | A/D 10x10b/12b |
Number of I/Os: | 20 | 21 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® XLP™ 24F | PIC® 24H |
Published: | 2012 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 28 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 3.3V |
Frequency: | 32MHz | 80MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC24FJ128GB202 | PIC24HJ64GP502 |
Operating Supply Voltage: | 3.3V | 3.6V |
Interface: | I2C, SPI, UART | CAN, I2C, IrDA, LIN, SPI, UART, USART |
Memory Size: | 128kB | 64kB |
Oscillator Type: | Internal | Internal |
Nominal Supply Current: | 5.7mA | - |
RAM Size: | 8K x 8 | 8K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 3V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | PIC | PIC |
Peripherals: | AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 128KB 43K x 24 | 64KB 22K x 24 |
Connectivity: | I2C, IrDA, LINbus, SmartCard, SPI, UART/USART | CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART |
Bit Size: | 16 | 16 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 16b | 16b |
Number of Timers/Counters: | 5 | 5 |
Address Bus Width: | 16b | - |
Number of A/D Converters: | 1 | - |
Number of UART Channels: | 4 | - |
Number of ADC Channels: | 9 | 10 |
Max Junction Temperature (Tj): | 125°C | - |
Number of PWM Channels: | 6 | - |
Number of I2C Channels: | 2 | 1 |
Ambient Temperature Range High: | 85°C | - |
Number of SPI Channels: | 3 | 2 |
Height: | 2.65mm | 2.35mm |
Length: | 17.9mm | 17.9mm |
Width: | 7.5mm | 7.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
Pin Count: | - | 28 |
Power Supplies: | - | 3.3V |
Speed: | - | 40 MHz |
Number of Bits: | - | 16 |
PWM Channels: | - | YES |
CPU Family: | - | PIC |

PIC24FJ128GB202-I/SO
(In Stock: 5000)
Microchip TechnologyUnited States