PIC24FJ128GB202-I/SO alternative parts: PIC24HJ64GP502-I/SO

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT 128KB FLASH 28SOIC
IC MCU 16BIT 64KB FLASH 28SOIC
Factory Lead Time:
6 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SOIC (0.295, 7.50mm Width)
28-SOIC (0.295, 7.50mm Width)
Number of Pins:
28
28
Data Converters:
A/D 9x10b/12b
A/D 10x10b/12b
Number of I/Os:
20
21
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 24F
PIC® 24H
Published:
2012
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
3.3V
Frequency:
32MHz
80MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC24FJ128GB202
PIC24HJ64GP502
Operating Supply Voltage:
3.3V
3.6V
Interface:
I2C, SPI, UART
CAN, I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
128kB
64kB
Oscillator Type:
Internal
Internal
Nominal Supply Current:
5.7mA
-
RAM Size:
8K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
3V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
PIC
PIC
Peripherals:
AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
128KB 43K x 24
64KB 22K x 24
Connectivity:
I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
16b
16b
Number of Timers/Counters:
5
5
Address Bus Width:
16b
-
Number of A/D Converters:
1
-
Number of UART Channels:
4
-
Number of ADC Channels:
9
10
Max Junction Temperature (Tj):
125°C
-
Number of PWM Channels:
6
-
Number of I2C Channels:
2
1
Ambient Temperature Range High:
85°C
-
Number of SPI Channels:
3
2
Height:
2.65mm
2.35mm
Length:
17.9mm
17.9mm
Width:
7.5mm
7.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Pbfree Code:
-
yes
Pin Count:
-
28
Power Supplies:
-
3.3V
Speed:
-
40 MHz
Number of Bits:
-
16
PWM Channels:
-
YES
CPU Family:
-
PIC
PIC24FJ128GB202-I/SO

PIC24FJ128GB202-I/SO

(In Stock: 5000)

Microchip Technology