PMBT2222A,215 alternative parts: PMBT3904MB,315

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - PMBT2222A,215 - TRANSISTOR, NPN, 40V, SOT-23
TRANS NPN 40V 0.2A 3DFN
Factory Lead Time:
4 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
3-XFDFN
Surface Mount:
YES
-
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current-Collector (Ic) (Max):
600mA
200mA
Number of Elements:
1
1
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
Automotive, AEC-Q101
Published:
2010
2012
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
Tin (Sn)
Additional Feature:
HIGH CURRENT DRIVER
-
HTS Code:
8541.21.00.75
-
Terminal Position:
DUAL
BOTTOM
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PMBT2222A
PMBT3904M
Pin Count:
3
3
Qualification Status:
Not Qualified
-
Configuration:
SINGLE
SINGLE
Power - Max:
250mW
-
Transistor Application:
SWITCHING
SWITCHING
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10V
100 @ 10mA 1V
Current - Collector Cutoff (Max):
10nA ICBO
500nA ICBO
Vce Saturation (Max) @ Ib, Ic:
1V @ 50mA, 500mA
200mV @ 1mA, 10mA
Voltage - Collector Emitter Breakdown (Max):
40V
-
Transition Frequency:
300MHz
300MHz
Frequency - Transition:
300MHz
-
VCEsat-Max:
1 V
-
Turn Off Time-Max (toff):
250ns
-
Collector-Base Capacitance-Max:
8pF
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Collector-Emitter Breakdown Voltage:
-
40V
Max Power Dissipation:
-
250mW
Frequency:
-
300MHz
Power Dissipation:
-
590mW
Case Connection:
-
COLLECTOR
Collector Emitter Voltage (VCEO):
-
40V
Max Collector Current:
-
200mA
Collector Base Voltage (VCBO):
-
60V
Emitter Base Voltage (VEBO):
-
6V
Radiation Hardening:
-
No
PMBT2222A,215

PMBT2222A,215

(In Stock: 126520)

Nexperia USA Inc.