PMBT2222A,215 alternative parts: PMBTA92,215

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - PMBT2222A,215 - TRANSISTOR, NPN, 40V, SOT-23
TRANS PNP 300V 0.1A SOT23
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
YES
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current-Collector (Ic) (Max):
600mA
100mA
Number of Elements:
1
1
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
Automotive, AEC-Q101
Published:
2010
2008
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Additional Feature:
HIGH CURRENT DRIVER
-
HTS Code:
8541.21.00.75
8541.21.00.95
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PMBT2222A
PMBTA92
Pin Count:
3
3
Qualification Status:
Not Qualified
-
Configuration:
SINGLE
SINGLE
Power - Max:
250mW
250mW
Transistor Application:
SWITCHING
-
Polarity/Channel Type:
NPN
PNP
Transistor Type:
NPN
PNP
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 150mA 10V
25 @ 30mA 10V
Current - Collector Cutoff (Max):
10nA ICBO
250nA ICBO
Vce Saturation (Max) @ Ib, Ic:
1V @ 50mA, 500mA
500mV @ 2mA, 20mA
Voltage - Collector Emitter Breakdown (Max):
40V
300V
Transition Frequency:
300MHz
50MHz
Frequency - Transition:
300MHz
50MHz
VCEsat-Max:
1 V
-
Turn Off Time-Max (toff):
250ns
-
Collector-Base Capacitance-Max:
8pF
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
PMBT2222A,215

PMBT2222A,215

(In Stock: 126520)

Nexperia USA Inc.