PMBT2222A,215 alternative parts: PMBTA06-QR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - PMBT2222A,215 - TRANSISTOR, NPN, 40V, SOT-23 | Bipolar Transistors - BJT PMBTA06-Q/SOT23/TO-236AB |
Factory Lead Time: | 4 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 |
Surface Mount: | YES | - |
Number of Pins: | 3 | - |
Transistor Element Material: | SILICON | - |
Current-Collector (Ic) (Max): | 600mA | 500 mA |
Number of Elements: | 1 | - |
Operating Temperature: | 150°C TJ | 150°C (TJ) |
Packaging: | Tape & Reel (TR) | MouseReel |
Series: | Automotive, AEC-Q101 | Automotive, AEC-Q101 |
Published: | 2010 | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
Additional Feature: | HIGH CURRENT DRIVER | - |
HTS Code: | 8541.21.00.75 | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | PMBT2222A | - |
Pin Count: | 3 | - |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE | - |
Power - Max: | 250mW | 250 mW |
Transistor Application: | SWITCHING | - |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10V | 100 @ 100mA, 1V |
Current - Collector Cutoff (Max): | 10nA ICBO | 50nA (ICBO) |
Vce Saturation (Max) @ Ib, Ic: | 1V @ 50mA, 500mA | 250mV @ 10mA, 100mA |
Voltage - Collector Emitter Breakdown (Max): | 40V | 80 V |
Transition Frequency: | 300MHz | 100 |
Frequency - Transition: | 300MHz | 100MHz |
VCEsat-Max: | 1 V | - |
Turn Off Time-Max (toff): | 250ns | - |
Collector-Base Capacitance-Max: | 8pF | - |
RoHS Status: | ROHS3 Compliant | - |
Supplier Device Package: | - | TO-236AB |
RoHS: | - | Details |
Transistor Polarity: | - | NPN |
Collector- Emitter Voltage VCEO Max: | - | 80 V |
Emitter- Base Voltage VEBO: | - | 5 V |
Collector-Emitter Saturation Voltage: | - | 250 mV |
Maximum DC Collector Current: | - | 500 mA |
Pd - Power Dissipation: | - | 250 mW |
Gain Bandwidth Product fT: | - | 50 MHz |
Minimum Operating Temperature: | - | - 65 C |
Maximum Operating Temperature: | - | + 150 C |
Qualification: | - | AEC-Q101 |
DC Collector/Base Gain hfe Min: | - | 100 |
DC Current Gain hFE Max: | - | 100 |
Factory Pack QuantityFactory Pack Quantity: | - | 3000 |
Part # Aliases: | - | 934663553215 |
Package: | - | Bulk |
Base Product Number: | - | PMBTA06 |
Mfr: | - | Nexperia USA Inc. |
Product Status: | - | Active |
Power Dissipation: | - | 250 |
Collector Base Voltage (VCBO): | - | 80 V |
Continuous Collector Current: | - | 500 |

PMBT2222A,215
(In Stock: 126520)
Nexperia USA Inc.United States