PMBT2222A,215 alternative parts: PMBTA92,215
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - PMBT2222A,215 - TRANSISTOR, NPN, 40V, SOT-23 | TRANS PNP 300V 0.1A SOT23 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Surface Mount: | YES | YES |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Current-Collector (Ic) (Max): | 600mA | 100mA |
Number of Elements: | 1 | 1 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | Automotive, AEC-Q101 |
Published: | 2010 | 2008 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Additional Feature: | HIGH CURRENT DRIVER | - |
HTS Code: | 8541.21.00.75 | 8541.21.00.95 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | PMBT2222A | PMBTA92 |
Pin Count: | 3 | 3 |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE | SINGLE |
Power - Max: | 250mW | 250mW |
Transistor Application: | SWITCHING | - |
Polarity/Channel Type: | NPN | PNP |
Transistor Type: | NPN | PNP |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10V | 25 @ 30mA 10V |
Current - Collector Cutoff (Max): | 10nA ICBO | 250nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 1V @ 50mA, 500mA | 500mV @ 2mA, 20mA |
Voltage - Collector Emitter Breakdown (Max): | 40V | 300V |
Transition Frequency: | 300MHz | 50MHz |
Frequency - Transition: | 300MHz | 50MHz |
VCEsat-Max: | 1 V | - |
Turn Off Time-Max (toff): | 250ns | - |
Collector-Base Capacitance-Max: | 8pF | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

PMBT2222A,215
(In Stock: 126520)
Nexperia USA Inc.United States