PMEG6010CEH,115 alternative parts: PMEG2020EJ,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Schottky diode Configuration: Single Housing type: SOD-123F Peak conducting-state current: 9 A
DIODE SCHOTTKY 20V 2A SOD323F
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOD-123F
SC-90, SOD-323F
Surface Mount:
YES
YES
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2007
2005
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
Tin (Sn)
HTS Code:
8541.10.00.80
8541.10.00.80
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
FLAT
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PMEG6010
PMEG2020
Pin Count:
2
2
Qualification Status:
Not Qualified
-
Configuration:
SINGLE
SINGLE
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
50μA @ 60V
200μA @ 20V
Voltage - Forward (Vf) (Max) @ If:
660mV @ 1A
525mV @ 2A
Forward Current:
1A
2A
Operating Temperature - Junction:
150°C Max
150°C Max
Output Current-Max:
1A
2A
Current - Average Rectified (Io):
1A DC
2A DC
Forward Voltage:
660mV
525mV
Peak Reverse Current:
11μA
-
Capacitance @ Vr, F:
68pF @ 1V 1MHz
60pF @ 5V 1MHz
Reverse Voltage:
60V
-
Max Forward Surge Current (Ifsm):
9A
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.2mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Operating Temperature (Max.):
-
150°C
Power Dissipation (Max):
-
0.83W
Applications:
-
EFFICIENCY
Voltage - DC Reverse (Vr) (Max):
-
20V
Number of Phases:
-
1
PMEG6010CEH,115

PMEG6010CEH,115

(In Stock: 3938)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.115253

    $0.12

  • 10

    $0.108729

    $1.09

  • 100

    $0.102575

    $10.26

  • 500

    $0.096769

    $48.38

  • 1000

    $0.091291

    $91.29

Minimum: 1 Multiples: 1

Unit Price: $0.115253

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity