PMEG6010CEH,115 alternative parts: PMEG6030EVPX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Schottky diode Configuration: Single Housing type: SOD-123F Peak conducting-state current: 9 A
DIODE SCHOTTKY 60V 3A SOD128
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOD-123F
SOD-128
Surface Mount:
YES
-
Number of Pins:
2
-
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2007
2013
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
HTS Code:
8541.10.00.80
-
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
FLAT
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PMEG6010
PMEG6030
Pin Count:
2
2
Qualification Status:
Not Qualified
-
Configuration:
SINGLE
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
50μA @ 60V
400μA @ 60V
Voltage - Forward (Vf) (Max) @ If:
660mV @ 1A
475mV @ 3A
Forward Current:
1A
3A
Operating Temperature - Junction:
150°C Max
175°C Max
Output Current-Max:
1A
4.2A
Current - Average Rectified (Io):
1A DC
-
Forward Voltage:
660mV
420mV
Peak Reverse Current:
11μA
400μA
Capacitance @ Vr, F:
68pF @ 1V 1MHz
575pF @ 1V 1MHz
Reverse Voltage:
60V
60V
Max Forward Surge Current (Ifsm):
9A
70A
Max Junction Temperature (Tj):
150°C
175°C
Ambient Temperature Range High:
150°C
175°C
Height:
1.2mm
1.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-55°C
Applications:
-
EFFICIENCY
Max Power Dissipation:
-
2.5W
Reference Standard:
-
AEC-Q101; IEC-60134
JESD-30 Code:
-
R-PDSO-F2
Element Configuration:
-
Single
Max Reverse Voltage (DC):
-
60V
Average Rectified Current:
-
3A
Number of Phases:
-
1
Reverse Recovery Time:
-
20 ns
Max Repetitive Reverse Voltage (Vrrm):
-
60V
Peak Non-Repetitive Surge Current:
-
70A
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PMEG6010CEH,115

PMEG6010CEH,115

(In Stock: 3938)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.115253

    $0.12

  • 10

    $0.108729

    $1.09

  • 100

    $0.102575

    $10.26

  • 500

    $0.096769

    $48.38

  • 1000

    $0.091291

    $91.29

Minimum: 1 Multiples: 1

Unit Price: $0.115253

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity