PMLL4148L,135 alternative parts: PMLL4148L,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PMLL4148L Series 100 V 200 mA Surface Mount Switching Diode - SOD-80C
DIODE GEN PURP 75V 200MA LLDS
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-213AC, MINI-MELF, SOD-80
DO-213AC, MINI-MELF, SOD-80
Surface Mount:
YES
YES
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Power Dissipation (Max):
0.5W
0.5W
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2011
2006
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
Tin (Sn)
Tin (Sn)
HTS Code:
8541.10.00.70
8541.10.00.70
Terminal Position:
END
END
Terminal Form:
WRAP AROUND
WRAP AROUND
Peak Reflow Temperature (Cel):
260
260
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
LL4148
LL4148
Pin Count:
2
2
Reference Standard:
IEC-60134
IEC-60134
Configuration:
SINGLE
SINGLE
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
25nA @ 20V
25nA @ 20V
Voltage - Forward (Vf) (Max) @ If:
1V @ 50mA
1V @ 50mA
Case Connection:
ISOLATED
ISOLATED
Operating Temperature - Junction:
200°C Max
200°C Max
Voltage - DC Reverse (Vr) (Max):
75V
-
Current - Average Rectified (Io):
200mA DC
200mA DC
Reverse Recovery Time:
4ns
4ns
Rep Pk Reverse Voltage-Max:
100V
-
Capacitance @ Vr, F:
4pF @ 0V 1MHz
4pF @ 0V 1MHz
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Forward Current:
-
200mA
Forward Voltage:
-
1V
Max Repetitive Reverse Voltage (Vrrm):
-
100V
Reverse Voltage:
-
75V
Max Junction Temperature (Tj):
-
200°C
Ambient Temperature Range High:
-
200°C
Height:
-
1.6mm
PMLL4148L,135

PMLL4148L,135

(In Stock: 4580)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.017680

    $0.02

  • 10

    $0.016679

    $0.17

  • 100

    $0.015735

    $1.57

  • 500

    $0.014844

    $7.42

  • 1000

    $0.014004

    $14.00

Minimum: 1 Multiples: 1

Unit Price: $0.017680

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity