PMLL4148L,135 alternative parts: PMLL4448135
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | PMLL4148L Series 100 V 200 mA Surface Mount Switching Diode - SOD-80C | Nexperia PMLL4448 - Rectifier Diode, 0.2A, 100V, LLDS |
Factory Lead Time: | 6 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | DO-213AC, MINI-MELF, SOD-80 | - |
Surface Mount: | YES | - |
Number of Pins: | 2 | - |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Power Dissipation (Max): | 0.5W | - |
Packaging: | Tape & Reel (TR) | - |
Published: | 2011 | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
HTS Code: | 8541.10.00.70 | - |
Terminal Position: | END | - |
Terminal Form: | WRAP AROUND | - |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LL4148 | - |
Pin Count: | 2 | - |
Reference Standard: | IEC-60134 | - |
Configuration: | SINGLE | - |
Speed: | Small Signal =< 200mA (Io), Any Speed | - |
Diode Type: | Standard | - |
Current - Reverse Leakage @ Vr: | 25nA @ 20V | - |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 50mA | - |
Case Connection: | ISOLATED | - |
Operating Temperature - Junction: | 200°C Max | - |
Voltage - DC Reverse (Vr) (Max): | 75V | - |
Current - Average Rectified (Io): | 200mA DC | - |
Reverse Recovery Time: | 4ns | - |
Rep Pk Reverse Voltage-Max: | 100V | - |
Capacitance @ Vr, F: | 4pF @ 0V 1MHz | - |
RoHS Status: | ROHS3 Compliant | - |

PMLL4148L,135
(In Stock: 4580)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.017680
$0.02
10
$0.016679
$0.17
100
$0.015735
$1.57
500
$0.014844
$7.42
1000
$0.014004
$14.00
Minimum: 1 Multiples: 1
Unit Price: $0.017680
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools