PMLL4148L,135 alternative parts: PMLL4153,115
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | PMLL4148L Series 100 V 200 mA Surface Mount Switching Diode - SOD-80C | PMLL4153 Series 75 V 200 mA Surface Mount High Speed Diode - SOD-80C |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-213AC, MINI-MELF, SOD-80 | DO-213AC, MINI-MELF, SOD-80 |
Surface Mount: | YES | - |
Number of Pins: | 2 | 2 |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 0.5W | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | 2010 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
HTS Code: | 8541.10.00.70 | 8541.10.00.70 |
Terminal Position: | END | END |
Terminal Form: | WRAP AROUND | WRAP AROUND |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LL4148 | LL4153 |
Pin Count: | 2 | 2 |
Reference Standard: | IEC-60134 | IEC-60134 |
Configuration: | SINGLE | - |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 25nA @ 20V | 50nA @ 50V |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 50mA | 880mV @ 50mA |
Case Connection: | ISOLATED | ISOLATED |
Operating Temperature - Junction: | 200°C Max | 200°C Max |
Voltage - DC Reverse (Vr) (Max): | 75V | - |
Current - Average Rectified (Io): | 200mA DC | 200mA DC |
Reverse Recovery Time: | 4ns | 4 ns |
Rep Pk Reverse Voltage-Max: | 100V | - |
Capacitance @ Vr, F: | 4pF @ 0V 1MHz | 2pF @ 0V 1MHz |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Max Operating Temperature: | - | 200°C |
Min Operating Temperature: | - | -65°C |
Element Configuration: | - | Single |
Power Dissipation: | - | 500mW |
Forward Current: | - | 200mA |
Max Reverse Leakage Current: | - | 50nA |
Max Surge Current: | - | 4A |
Forward Voltage: | - | 880mV |
Max Reverse Voltage (DC): | - | 50V |
Average Rectified Current: | - | 200mA |
Peak Reverse Current: | - | 50nA |
Max Repetitive Reverse Voltage (Vrrm): | - | 75V |
Peak Non-Repetitive Surge Current: | - | 4A |
Recovery Time: | - | 4 ns |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

PMLL4148L,135
(In Stock: 4580)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.017680
$0.02
10
$0.016679
$0.17
100
$0.015735
$1.57
500
$0.014844
$7.42
1000
$0.014004
$14.00
Minimum: 1 Multiples: 1
Unit Price: $0.017680
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools