PMLL4148L,135 alternative parts: PMLL4448,135
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | PMLL4148L Series 100 V 200 mA Surface Mount Switching Diode - SOD-80C | PMLL4448 Series 75 V 200 mA SMT High Speed Diode - SOD-80C |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-213AC, MINI-MELF, SOD-80 | DO-213AC, MINI-MELF, SOD-80 |
Surface Mount: | YES | YES |
Number of Pins: | 2 | - |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 0.5W | 0.5W |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | 2011 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
HTS Code: | 8541.10.00.70 | 8541.10.00.70 |
Terminal Position: | END | END |
Terminal Form: | WRAP AROUND | WRAP AROUND |
Peak Reflow Temperature (Cel): | 260 | 260 |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | LL4148 | LL4448 |
Pin Count: | 2 | 2 |
Reference Standard: | IEC-60134 | IEC-60134 |
Configuration: | SINGLE | SINGLE |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 25nA @ 20V | 25nA @ 20V |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 50mA | 1V @ 100mA |
Case Connection: | ISOLATED | ISOLATED |
Operating Temperature - Junction: | 200°C Max | 200°C Max |
Voltage - DC Reverse (Vr) (Max): | 75V | 75V |
Current - Average Rectified (Io): | 200mA DC | 200mA DC |
Reverse Recovery Time: | 4ns | 4ns |
Rep Pk Reverse Voltage-Max: | 100V | 100V |
Capacitance @ Vr, F: | 4pF @ 0V 1MHz | 4pF @ 0V 1MHz |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Operating Temperature (Max.): | - | 200°C |
JESD-30 Code: | - | O-LELF-R2 |
Output Current-Max: | - | 0.2A |

PMLL4148L,135
(In Stock: 4580)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.017680
$0.02
10
$0.016679
$0.17
100
$0.015735
$1.57
500
$0.014844
$7.42
1000
$0.014004
$14.00
Minimum: 1 Multiples: 1
Unit Price: $0.017680
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools